Products specifications Report Issue?

Categories Capacitors
Features 0.047 µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer Samsung
Series CL
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 1276-6984-6, 1276-6984-2, 1276-6984-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866600-CL10B473KC8WPNC
Ultra Librarian 3D Model Ultra Librarian CL10B473KC8WPNC CAD Model

Description

The Samsung CL10B473KC8WPNC is a ceramic capacitor that is designed to provide high capacitance and low ESR.

  • Series: This capacitor is part of the CL series and has an operating temperature range of -55°C to 125°C.
  • Capacitance: It features 0.047 µF ±10% 100V capacitance and is available in a 0603 (1608 Metric) package.
  • Availability: Its supply and demand status is limited, and it comes in a package of 4000.
  • Compliance: This capacitor is REACH unaffected and has an ECCN of EAR99.

You May Also Be Interested in

Murata Electronics North America
CAP CER 0.68UF 10V X7S 0402
Need more? Email Us
ECAD model for GCM155C71A684ME38D
Vishay
CAP CER 0.033UF 50V X7R RADIAL
Need more? Email Us
ECAD model for K333K15X7RF5TH5
Taiyo Yuden
CAP CER 2.2UF 16V X5R 1206
Need more? Email Us
ECAD model for EMK316BJ225MD-T
Vishay
CAP CER 100PF 25V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402A101FXXCW1BC
AVX Corp/Kyocera Corp
CAP CER 20PF 250V C0G/NP0 0805
Need more? Email Us
ECAD model for 600F200FT250XT
Walsin Technology Corporation
CAP CER 6PF 50V C0G/NP0 0402
Lowest to $0.0161
ECAD model for 0402N6R0D500CT
AVX Corp/Kyocera Corp
CAP CER 0.1UF 16V X7R 0603
Lowest to $0.0296
ECAD model for 0603YC104JAZ2A
Vishay
CAP CER 2.7PF 200V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402D2R7BXCAJ
TDK Corporation
CAP CER 680PF 16V X7R 0201
Need more? Email Us
ECAD model for CGA1A2X7R1C681M030BA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4,070+ $0.0123 $50.0610
9,905+ $0.0101 $100.0405
15,310+ $0.0098 $150.0380
21,055+ $0.0095 $200.0225
27,175+ $0.0092 $250.0100
36,590+ $0.0082 $300.0380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,495 pieces
MOQ: 4070 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention