The LCW-130-10-S-M-300-RR is a board-to-board connector manufactured by Samtec Inc., designed for providing reliable interconnections in various electronic applications. These connectors are commonly used to connect PCBs directly to each other or to connect them through a backplane. Based on the part number's structure, certain details can be inferred, but thorough specifications need further research.
Applications
- Board-to-board connections in electronic equipment
- Backplane connections
- Signal and power routing in PCBs
- Data communication systems
- Telecommunications infrastructure
Features
- High-density design
- Through-hole mounting
- Single row configuration
- 30 Positions (based on '130' in the part number)
- Surface Mount Compatible
- Gold plated contacts
Benefits
- Provides a robust and dependable connection between boards.
- Maximizes board space utilization with a high-density design.
- Enables efficient signal and power transmission.
- Offers enhanced reliability and durability.
Additional Details
The LCW-130-10-S-M-300-RR connector is intended for through-hole mounting to ensure a secure and stable connection to the PCB. The 'LCW' prefix suggests this is part of a specific series with particular design features and performance characteristics. The '-10-' portion could indicate a specific stack height or pin length configuration. The single-row configuration ('S') allows for compact designs. The 'M' likely specifies a specific material or housing feature. The gold-plated contacts provide good corrosion resistance and improve signal conductivity. These connectors are often designed for use with automated assembly processes for efficiency. Selecting the appropriate mating connectors from Samtec's product line is important for a complete connection solution. These connectors meet industry standards for interconnection reliability. The ‘RR’ suffix likely indicates the packaging (reel) for automated pick and place assembly.