EN
  • EN
  • DE

MBR20200F

Part No MBR20200F
Manufacturer SECOS
Description Voltage 200 V 20.0 Amp Schottky Barrier Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SECOS
Win Source Part Number 1216036-MBR20200F
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR20200F CAD Model

Description

The MBR20200F is a Schottky barrier rectifier diode manufactured by SECOS. It is designed for high-efficiency rectification in power supplies and other applications where low forward voltage drop and fast switching speeds are required. This diode is particularly useful in systems aiming to minimize power losses and improve overall efficiency.

Applications

  • Switching Power Supplies
  • High-Frequency Inverters
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters

Features

  • Schottky Barrier Rectifier: Provides low forward voltage drop and fast switching speeds.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Guard Ring Protection: Provides protection against voltage transients.
  • TO-220 Package: Standard TO-220 package for easy mounting and heat sinking.

Benefits

  • Increased Efficiency: Minimizes power losses due to low forward voltage drop.
  • Faster Switching Speeds: Enables higher switching frequencies in power electronic circuits.
  • Improved Reliability: Robust design and high surge current capability enhance reliability.
  • Reduced Heat Generation: Lower forward voltage drop minimizes heat generation.
  • Enhanced Protection: Guard ring provides protection against voltage transients.

Additional Details

The MBR20200F's Schottky barrier construction results in a lower forward voltage drop compared to standard silicon diodes, reducing power dissipation and increasing efficiency. It is essential to consider the operating temperature and cooling requirements to ensure optimal performance and reliability. The MBR20200F is a crucial component in high-efficiency power electronic circuits where minimizing power losses and ensuring reliable operation are essential. It is also used in situations requiring protection from reverse polarity, using it as a series diode.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1242 $50.3010
985+ $0.1020 $100.4700
1,520+ $0.0988 $150.1760
2,095+ $0.0956 $200.2820
2,710+ $0.0924 $250.4040
3,625+ $0.0828 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess