Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 316878-SCS355
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCS355 CAD Model

Description

The SCS355 is a Schottky Barrier Diode produced by SECOS. This type of diode is characterized by its low forward voltage drop and fast switching speed, making it suitable for various applications where efficiency and speed are critical. Its design focuses on minimizing power loss and enabling rapid switching in high-frequency circuits.

Applications

  • Switching Power Supplies: Acts as a rectifier to convert AC to DC with high efficiency.
  • DC-DC Converters: Used for stepping up or stepping down voltage levels in portable devices.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • Free-wheeling Diodes: Provides a path for current when inductive loads are switched off.
  • RF Detectors: Utilizes its fast switching capabilities in radio frequency detection circuits.

Features

  • Low Forward Voltage Drop: Reduces power loss during forward conduction.
  • Fast Switching Speed: Enables high-frequency operation and efficient switching.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse direction.
  • High Surge Current Capability: Can withstand momentary high current surges.
  • Small Package Size: Suitable for compact and space-constrained applications.

Benefits

  • Improved Efficiency: Minimizes energy waste and reduces heat generation.
  • Enhanced System Performance: Improves the speed and responsiveness of electronic devices.
  • Increased Reliability: Protects components from damage due to voltage spikes or reverse polarity.
  • Compact Design: Enables the development of smaller and more portable products.
  • Cost-Effective: Offers a balance of performance, reliability, and price.

Technical Specifications (Typical)

The exact specifications for the SCS355 may vary depending on the specific variant and manufacturing process. However, typical specifications include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 30V to 50V (Consult datasheet for specific value).
  • Maximum Average Forward Current (IF(AV)): 3A to 5A (Consult datasheet for specific value).
  • Maximum Forward Voltage Drop (VF): 0.4V to 0.8V (at specified forward current).
  • Reverse Leakage Current (IR): 10µA to 100µA (at specified reverse voltage).
  • Operating Temperature Range: -40°C to +125°C.

Important: Always refer to the manufacturer's official datasheet for the most accurate and up-to-date specifications and application guidelines for the SCS355 Schottky diode.

You May Also Be Interested in

AUK corp
PNP Silicon Transistor
Lowest to $0.0569
ECAD model for SBT2907A
Diodes Incorporated
Lowest to $1.1607
ECAD model for SBR30100PT
Yageo
Need more? Email Us
ECAD model for SBY451616T-800Y-N
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SC0037S00FEL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SBF0405GPL
AUK corp
PNP Silicon Transistor
Lowest to $0.0366
ECAD model for SBT2907AU
Intel
Need more? Email Us
ECAD model for SB82437FX66 SZ999
Mitsubishi
Need more? Email Us
ECAD model for SC05-3E470HR
Intel
Need more? Email Us
ECAD model for SB82437FX66

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0711 $64.7010
2,225+ $0.0582 $129.4950
3,410+ $0.0569 $194.0290
4,765+ $0.0543 $258.7395
6,100+ $0.0531 $323.9100
8,110+ $0.0478 $387.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,900 pieces
MOQ: 910 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention