EN
  • EN
  • DE

SM360AF

Part No SM360AF
Manufacturer SECOS
Description 20V ~200V 3.0 Amp Surface Mount Schottky Bectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1250881-SM360AF
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM360AF CAD Model

Description

The SECOS SM360AF is a highly reliable and efficient magnetic stripe card reader module designed for integration into a variety of applications, including point-of-sale (POS) systems, access control, and identification devices. This module is engineered for consistent performance, accurate data capture, and ease of integration, making it a valuable component for enhancing transaction processing and security measures.

Applications

  • Point-of-Sale (POS) Terminals
  • Access Control Systems
  • Time and Attendance Tracking
  • Loyalty Card Programs
  • Parking and Ticketing Systems

Features

  • Triple Track Reading: Supports the reading of tracks 1, 2, and 3 on magnetic stripe cards, accommodating various card types.
  • High Accuracy: Ensures reliable and precise data capture, minimizing errors and improving transaction efficiency.
  • Compact Size: Designed for easy integration into devices with limited space.
  • Low Power Consumption: Optimizes energy efficiency, suitable for battery-powered and portable devices.
  • Durable Construction: Built to withstand frequent use and harsh environmental conditions.
  • Simple Interface: Provides a straightforward interface for seamless integration with existing systems and software.

Benefits

  • Fast Transaction Processing: Enables quicker and more efficient transaction processing, reducing wait times for customers.
  • Enhanced Security: Accurate data capture minimizes the risk of fraud and unauthorized access.
  • Reduced Operating Costs: Low power consumption and durable construction contribute to lower energy and maintenance expenses.
  • Improved Customer Satisfaction: Reliable performance and ease of use enhance the overall customer experience.
  • Versatile Integration: Suitable for a wide range of applications and systems, offering flexibility and adaptability.

Additional Details

The SM360AF typically operates on a 5V power supply and uses TTL or RS232 communication interfaces for data transfer. It is designed to meet industry standards for magnetic stripe card reading, ensuring compatibility with a wide range of card types and systems. The module's compact size and multiple mounting options make it easy to integrate into various hardware configurations. The swipe speed ranges from 10cm/s to 100cm/s. The card thickness supported is typically 0.76mm.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0837 $50.2200
1,460+ $0.0687 $100.3020
2,255+ $0.0666 $150.1830
3,110+ $0.0644 $200.2840
4,015+ $0.0623 $250.1345
5,380+ $0.0558 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess