Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Sensing Distance 0.118" (3mm)
Sensing Method Transmissive
Mounting Through Hole
Operating Supply Current 1.7mA
Supply Voltage - Operating 4.5 V to 17 V
Response Time 1μs, 0.05μs
Dimension PCB Mount
Win Source Part Number 204450-GP1A52HRJ00F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1A52HRJ00F CAD Model

Description

The GP1A52HRJ00F is an electronic component manufactured by Sharp Microelectronics. This product is available at Win Source with part number 204450. The response time is 1μs, 0.05μs and the mounting is through hole. The sensing method is transmissive and the sensing distance is 0.118" (3mm). The categories include sensors and transducers. The dimension is PCB mount and the supply voltage - operating is 4.5 V to 17 V. The operating supply current is 1.7mA. The supply and demand status is limited.

You May Also Be Interested in

Sharp Microelectronics
Gap : 5mm Slit : 0.5mm OPIC Output, Snap-in type Transmissive Photointerrupter with Connector | SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
ECAD model for GP1A073LCS
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX872P
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX771
Panasonic
SENSOR OPTICAL 6MM MOD CABLE 3M / Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type
Need more? Email Us
ECAD model for PM-L25-C3
Sharp Microelectronics
PHOTOINTER OPIC SLOT 5.0MM PCB
Lowest to $3.5528
ECAD model for GP1A53HR
Omron
SENSOR OPTICAL 4MM MODULE SLOT
Lowest to $3.1175
ECAD model for EE-SX4340
Sharp Microelectronics
OPIC Photointerrupter | SENSOR OPTICAL 3MM PCB MOUNT
Need more? Email Us
ECAD model for GP1A52HR
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
ECAD model for EE-SX670P-WR 1M
Honeywell
IC SENSOR
Need more? Email Us
ECAD model for HOA7720-M11

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4753 $59.3271
17+ $6.9541 $118.2197
25+ $6.7368 $168.4200
35+ $6.5194 $228.1790
45+ $6.3021 $283.5945
60+ $5.6502 $339.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention