Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Sensing Distance 0.079" (2mm)
Sensing Method Transmissive
Continuous forward current- Max 50mA
Maximum Current Collector 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 35V
Response Time 50μs, 50μs
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Type Unamplified
Win Source Part Number 016690-GP1S092HCPIF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1S092HCPIF CAD Model

Description

This Sharp Microelectronics sensor is a high-quality component designed to detect objects using transmissive sensing.

  • Sensing Distance: 0.079 inches (2mm)
  • Response Time: 50μs
  • Mounting Type: Surface Mount Technology (SMT)
  • Maximum Collector Current: 20mA
  • Collector-Emitter Breakdown Voltage: 35V
  • Continuous Forward Current: 50mA
  • Temperature Range: -25°C to 85°C

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB856Z
NEC
The scalable enterprise server
Need more? Email Us
ECAD model for A1040D
Fairchild/ON Semiconductor
SENSOR OPTO SLOT 3MM TRANS THRU / Photointerrupter Transmissive 3.3mm Phototransistor 4-Pin Rail
Need more? Email Us
ECAD model for H22A6
Everlight Electronics Co Ltd
Opto Interrupter
Lowest to $0.2134
ECAD model for ITR8402-F
Honeywell
SENSOR OPTO TRANS TRANSMISSVE / Photointerrupter Transmissive 3.18mm Phototransistor 4-Pin
Lowest to $17.9284
ECAD model for HOA0880-T51
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Ultra-Compact Slot / SMD Type
Lowest to $1.1042
ECAD model for EE-SX1330
TT Electronics
SENSOR OPT SLOT TRAN W/RES MOD
Need more? Email Us
ECAD model for OPB690Z
Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN / Photoelectric Sensor Light ON/Dark ON NPN Open Collector 0.005m 4-Pin
Need more? Email Us
ECAD model for PM-K54
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB360N51

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2660 $50.5400
460+ $0.2182 $100.3720
710+ $0.2114 $150.0940
980+ $0.2046 $200.5080
1,265+ $0.1978 $250.2170
1,695+ $0.1773 $300.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 163,524 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention