Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Tube
Status Obsolete
Sensing Distance 0.079" (2mm)
Sensing Method Transmissive
Output Configuration Phototransistor
Current - DC Forward (If) (Maximum) 50mA
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 35V
Response Time 50μs, 50μs
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package PCB Mount
Type Unamplified
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1177499-GP1S093HCZ
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP1S093HCZ CAD Model

Description

The GP1S093HCZ is a compact and reliable photointerrupter from Sharp Microelectronics, designed for detecting the presence or absence of an object passing through its slot. This sensor integrates an infrared LED and a phototransistor, enabling precise and accurate detection in a variety of applications. Its robust construction and stable performance make it suitable for use in industrial equipment, office automation, and consumer electronics.

Applications

  • Paper detection in printers and copiers
  • Object detection in vending machines
  • Position detection in robotics
  • Coin detection in arcade games
  • End-of-travel detection in linear actuators

Features

  • Compact slot-type design
  • Infrared LED and phototransistor integrated
  • High sensitivity
  • Fast response time
  • Stable output characteristics
  • RoHS compliant

Benefits

  • Accurate Object Detection: The GP1S093HCZ provides precise and reliable detection of objects passing through its slot, ensuring accurate operation in various applications.
  • Compact Design: The small size of the sensor allows for easy integration into space-constrained designs.
  • Fast Response Time: The quick response time enables real-time detection of objects, improving system performance.
  • Stable Performance: The sensor offers consistent and reliable performance over a wide range of operating conditions.
  • Easy Integration: The simple design and standard pinout make it easy to integrate into existing circuits.

The GP1S093HCZ operates by emitting infrared light from the LED, which is detected by the phototransistor when the slot is clear. When an object passes through the slot, it blocks the infrared light, causing the phototransistor to change its state. This change in state can be easily detected by a microcontroller or other electronic circuit, indicating the presence of the object.

The sensor is designed for through-hole mounting and has a standard pinout, making it easy to connect to a circuit board. The GP1S093HCZ is also RoHS compliant, meaning it does not contain any hazardous substances.

You May Also Be Interested in

Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Ultra-Compact Slot / SMD Type
Lowest to $1.3379
ECAD model for EE-SX1321
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB881T51Z
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB390L55Z
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB380T11Z
Honeywell
SENSOR OPTO TRANS TRANSMISSVE / Photointerrupter Transmissive 3.18mm Phototransistor 4-Pin
Lowest to $17.9284
ECAD model for HOA0880-T51
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB380T55Z
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB882T55Z
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB360N51
Fairchild/ON Semiconductor
SENSOR OPTO SLOT 3MM TRANS THRU / Photointerrupter Transmissive 3.3mm Phototransistor 4-Pin Rail
Need more? Email Us
ECAD model for H22A6

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2623 $51.1485
465+ $0.2152 $100.0680
720+ $0.2085 $150.1200
995+ $0.2018 $200.7910
1,285+ $0.1951 $250.7035
1,720+ $0.1749 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 93,655 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention