Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 0.063" (1.6mm)
Sensing Method Transmissive
Continuous forward current- Max 50mA
Maximum Current Collector 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 35V
Response Time 35μs, 35μs
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Type Unamplified
Win Source Part Number 204461-GP1S25J0000F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1S25J0000F CAD Model

Description

The Sharp Microelectronics GP1S25J0000F is a sensor product that comes in bulk packaging. It has a win source part number of 204461 and is categorized under sensors and transducers.

  • Type: Unamplified
  • Response Time: 35μs, 35μs
  • Mounting Type: SMD (SMT)
  • Sensing Method: Transmissive
  • Sensing Distance: 0.063" (1.6mm)
  • Maximum Current Collector: 20mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
  • Continuous Forward Current-Max: 50mA
  • Supply and Demand Status: Limited
  • Temperature Range: -25°C to 85°C

You May Also Be Interested in

Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN / Photoelectric Sensor Light ON/Dark ON NPN Open Collector 0.005m 4-Pin
Need more? Email Us
ECAD model for PM-K54
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB881T51Z
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Photomicrosensor (Transmissive)
Lowest to $3.4604
ECAD model for EE-SX1081
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB380T11Z
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB390L55Z
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB882T55Z
Omron
PMS, NON-AMP - PHOTO MICROSENSOR
Need more? Email Us
ECAD model for EE-SX1096
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / General Purpose Photointerrupter
Lowest to $0.9132
ECAD model for GP1S51V
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Compact Slot / SMD Type
Lowest to $1.5821
ECAD model for EE-SX1340

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9414 $58.2420
75+ $1.5930 $119.4750
110+ $1.5431 $169.7410
150+ $1.4934 $224.0100
195+ $1.4436 $281.5020
260+ $1.2943 $336.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,080 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention