Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete
Sensing Distance 0.079" (2mm)
Sensing Method Transmissive
Output Configuration Phototransistor
Current - DC Forward (If) (Maximum) 50mA
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 35V
Response Time 38μs, 48μs
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package PCB Mount
Type Unamplified
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1177505-GP1S560
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1S560 CAD Model

Description

The GP1S560 is a transmissive phototransistor sensor with a sensing distance of 0.079 inches (2mm).

  • Sensing Distance: 0.079 inches (2mm)
  • Response Time: 38μs and 48μs
  • Mounting: Through hole
  • Current Rating DC Forward: 50mA
  • Current Rating Collector: 20mA
  • Voltage Rating Collector Emitter Breakdown: 35V
  • Temperature Range Operating: -25°C to 85°C

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB882T55Z
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Ultra-Compact Slot / SMD Type
Lowest to $1.1042
ECAD model for EE-SX1330
TT Electronics
SENSOR OPT SLOT TRANS W/RES PCB
Need more? Email Us
ECAD model for OPB680-20
Everlight Electronics Co Ltd
Opto Interrupter
Lowest to $0.2134
ECAD model for ITR8402-F
TT Electronics
SENSOR OPT SLOT TRAN W/RES MOD
Need more? Email Us
ECAD model for OPB690Z
Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN / Photoelectric Sensor Light ON/Dark ON NPN Open Collector 0.005m 4-Pin
Need more? Email Us
ECAD model for PM-K54
Fairchild/ON Semiconductor
SENSOR OPTO SLOT 3MM TRANS THRU / Photointerrupter Transmissive 3.3mm Phototransistor 4-Pin Rail
Need more? Email Us
ECAD model for H22A6
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / General Purpose Photointerrupter
Lowest to $0.9132
ECAD model for GP1S51V
Sharp Microelectronics
Anti Electromagnetic Induction Noise Type Compact IR Detecting Unit for Remote Control
Need more? Email Us
ECAD model for GP1S525VJ00F

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention