Products specifications

Category Sensors,Transducers
Family Optical Sensors - Photointerrupters - SlotType - TransistorOutput
Manufacturer Sharp Microelectronics
Win Source Part Number 268583-GP1UE281QKC2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1UE281QKC2 CAD Model

Description

The GP1UE281QKC2 from Sharp Microelectronics is an optical sensor that is ideal for use in photointerrupters.

This sensor is a slot-type sensor that features a transistor output. It has a low popularity and is balanced in terms of supply and demand.

You May Also Be Interested in

Panasonic
SENSOR PHOTO 5MM 5-24VDC PNP
Need more? Email Us
ECAD model for PM-K44P
TT Electronics
SENS OPTO SLOT 3.18MM TRANS C-MT
Need more? Email Us
ECAD model for OPB870N55
Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN
Need more? Email Us
ECAD model for PM-T44
Panasonic
SENSOR 5MM 5-24VDC NPN CABLE3M
Need more? Email Us
ECAD model for PM-L44-C3
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.197" (5mm) Phototransistor Module, Connector
Need more? Email Us
ECAD model for GP1S73P2
TT Electronics
SENS OPTO SLOT 3.18MM TRAS W/RES
Need more? Email Us
ECAD model for OPB660T
Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN
Need more? Email Us
ECAD model for PM-F44
Rohm Semiconductor
SENSOR OPT SLOT TRANSISTOR MODUL
Lowest to $0.9233
ECAD model for RPI-128
Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type
Lowest to $1.0920
ECAD model for TCPT1600X01

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention