Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 35 V
Response Time 3µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Snap-In
Package / Case Module, Connector
Type Unamplified
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names 425-1060-5
Standard Package 50
Win Source Part Number 1060961-GP1S73P2
Ultra Librarian 3D Model Ultra Librarian GP1S73P2 CAD Model

Description

The GP1S73P2 is an optical sensor photointerrupter slot type transistor output electronic component.

  • Sensing Type: Unamplified
  • Sensing Method: Through-beam
  • Sensing Distance: 0.197 inches (5mm)
  • Response Time: 3µs and 4µs
  • Package: Bulk
  • Standard Package: 50
  • Voltage of Collector Emitter Breakdown (Max): 35V
  • Current of Collector (Ic) (Max): 20mA
  • Current of DC Forward (If) (Max): 50mA
  • Output Configuration: Phototransistor
  • Mounting Type: Snap-in
  • Package/Case: Module Connector
  • Temperature Range: -25°C ~ 85°C
  • Alternative Parts: 425-1060-5
  • Mfr: Sharp Microelectronics

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT SLOT DARL PCB MOUNT / Optical Sensor Through-Beam 0.118" (3mm) Photodarlington PCB Mount
Need more? Email Us
ECAD model for GP1L52V
Panasonic
SENSOR 5MM 5-24VDC NPN CABLE1M
Need more? Email Us
ECAD model for PM-Y44
Panasonic
SENSOR OPT SLOT NPN MODULE
Need more? Email Us
ECAD model for PM-L44
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1731
ECAD model for ITR8402-F-A
Vishay
SENSR OPTO SLOT 3.1MM TRANS THRU
Need more? Email Us
ECAD model for TCST2202
Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, No Lead, Slot Type
Lowest to $1.0920
ECAD model for TCPT1600X01
Omron
SENSOR OPT SLOT MODULE / Optical Sensor Through-Beam 0.020" (0.5mm) Module, Slotted
Need more? Email Us
ECAD model for EE-SX974-C1
Panasonic
SENSOR PHOTO 5MM 5-24VDC PNP
Need more? Email Us
ECAD model for PM-Y44P-C3
Panasonic
SENSOR PHOTO 5MM 5-24VDC NPN
Need more? Email Us
ECAD model for PM-F44

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention