EN
  • EN
  • DE

GP1UM283QK0F

Part No GP1UM283QK0F
Manufacturer Sharp Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824217-GP1UM283QK0F
Ultra Librarian 3D Model Ultra Librarian GP1UM283QK0F CAD Model

Description

The GP1UM283QK0F is a compact infrared remote control receiver module from Sharp Microelectronics. This component is specifically designed to receive and decode infrared signals transmitted by remote controls. It integrates a photodiode, amplifier, and demodulator into a single, easy-to-use package, making it suitable for a variety of consumer electronics applications.

Applications:

  • Television remote control systems
  • DVD and Blu-ray player remote control interfaces
  • Set-top box remote control receivers
  • Audio amplifier and receiver remote control inputs
  • Air conditioner remote control units

Features:

  • High sensitivity to infrared signals modulated at 37.9 kHz
  • Built-in amplifier and demodulator circuitry
  • Compact size for easy integration into space-constrained designs
  • Low operating voltage (4.5V to 5.5V)
  • Excellent noise immunity to prevent false triggering

Benefits:

  • Simplified remote control receiver design and integration
  • Stable and reliable performance in various operating conditions
  • Reduced component count, leading to lower manufacturing costs
  • Lower power consumption, extending battery life in portable devices
  • Improved system reliability due to excellent noise immunity

Additional Details:

The GP1UM283QK0F operates with a supply voltage range of 4.5V to 5.5V. Its output is a digital signal that corresponds to the decoded infrared signal. The module incorporates a filter to reject unwanted ambient light and noise, ensuring accurate detection of the remote control signal. The AGC (Automatic Gain Control) feature helps maintain a consistent output signal level, even with varying signal strengths. The small size and ease of use make it a popular choice for remote control receiver applications.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess