Products specifications

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Type LED Module
Color White, Cool
CCT (K) 5000K (4700K ~ 5300K)
Configuration Square
Luminous Flux @ Current/Temperature 350lm (Typ)
Current - Test 640mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 10.2V
Current - Max 700mA
Size / Dimension 18.00mm L x 18.00mm W
Height 2.00mm
Lens Type Flat
Base Product Number GW5B
Standard Package 400 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1061411-GW5BNF15L00
Ultra Librarian 3D Model Ultra Librarian GW5BNF15L00 CAD Model

Description

The 1061411-GW5BNF15L00 is a white, cool LED module from Sharp Microelectronics.

  • Shape: Square
  • Size: 18.00mm L x 18.00mm W
  • Height: 2.00mm
  • Maximum Current: 700mA
  • Forward Voltage: 10.2V
  • CCT: 5000K
  • Color Temperature: 4700K to 5300K
  • Luminous Flux (typical): 350lm
  • Package: Tray
  • Standard Package: 400 pcs
  • Status: Obsolete

You May Also Be Interested in

Cree Inc.
LED COB CXA1507 3000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1507-0000-000N0YE230G
Cree Inc.
XLamp LED
Need more? Email Us
ECAD model for CXA1816-0000-000N0YM230G
Cree Inc.
LED COB CXA1304 3000K WHITE SMD
Need more? Email Us
ECAD model for CXA1304-0000-000N00B430G
Cree Inc.
LED COB CXA1512 3000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1512-0000-000N0YJ230G
Cree Inc.
XLamp LED
Need more? Email Us
ECAD model for CXA1304-0000-000C0HC240G
Cree Inc.
LED COB CXA1830 5000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1830-0000-000N0HT450G
Cree Inc.
LED COB CXA1512 5000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1512-0000-000N0HM450G
Cree Inc.
LED COB CXA2520 2700K WHITE SMD / Chip On Board LED Lighting Module
Lowest to $5.3259
ECAD model for CXA2520-0000-000N00Q427G
Bridgelux
LED COB ES STAR NEU WHT STARBRD / High Power LED Module Light Source is a high performance energy efficient device which can handle high thermal and high driving current
Need more? Email Us
ECAD model for BXRA-40E0810-A-03

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention