Products specifications

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Tray
Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5000K
Configuration Square
Flux @ Current/Temperature - Test 540 lm (Typ)
Current - Test 640mA
Temperature - Test 25°C
Forward Voltage 10.2V
Lumens/Watt @ Current - Test 83 lm/W
Current - Max 640mA
Height 2.00mm
Lens Type Flat
Win Source Part Number 067750-GW5BWF15L00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GW5BWF15L00 CAD Model

Description

This electronic component is manufactured by Sharp Microelectronics and has a Win Source Part Number of 067750-GW5BWF15L00.

  • Category: Optoelectronics
  • Type: Chip On Board (COB)
  • The supply and demand status is limited.

You May Also Be Interested in

Cree Inc.
LED COB CXA1507 3000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1507-0000-000N0YE230G
Cree Inc.
LED COB CXA1820 3500K WHITE SMD
Need more? Email Us
ECAD model for CXA1820-0000-000N00Q435G
Cree Inc.
XLamp LED
Need more? Email Us
ECAD model for CXA1304-0000-000C0HC240G
Cree Inc.
LED COB CXA1507 5000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1507-0000-000N0HG450G
Cree Inc.
LED COB CXA2530 3000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA2530-0000-000N0YR230G
Cree Inc.
LED COB CXA2530 4000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA2530-0000-000N0HT440G
Cree Inc.
LED COB CXA1512 4000K WHITE SMD / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1512-0000-000N0HM240G
Cree Inc.
LED COB CXA1512 3000K WHITE SMD / LED Modules Uni-Color White 2-Pin Tray
Need more? Email Us
ECAD model for CXA1512-0000-000F00M430G
Cree Inc.
LED COB CXA1507 WARM WHT SQUARE / Chip On Board LED Lighting Module
Need more? Email Us
ECAD model for CXA1507-0000-000F00F427H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention