EN
  • EN
  • DE

LAN9252I/PT

Part No LAN9252I/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERCAT CTLR 10/100 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Controller
Interface SPI
Standards 10/100 Base-FX/T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number LAN9252
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 847317-LAN9252I/PT
Ultra Librarian 3D Model Ultra Librarian LAN9252I/PT CAD Model

Description

Product Overview: LAN9252I/PT by Microchip Technology

The LAN9252I/PT is a high-performance, stand-alone EtherCAT slave controller from Microchip Technology, designed to serve a wide range of industrial automation and communication applications. This advanced controller is equipped with a dual 10/100 Mbps Ethernet PHYs, which ensures seamless and high-speed network connectivity, making it an ideal choice for complex and demanding industrial environments.

At the heart of the LAN9252I/PT lies a flexible and efficient communication engine that provides full support for the CANopen over EtherCAT (CoE) protocol, enabling real-time data exchange and control. It also supports other EtherCAT protocols such as FoE (File access over EtherCAT) and EoE (Ethernet over EtherCAT), enhancing its versatility and making it suitable for a variety of network configurations.

The robust design of the LAN9252I/PT is encapsulated in a 64-pin TQFP package, ensuring compact integration into your system with a minimal footprint. Its industrial temperature range of -40°C to +85°C guarantees reliable operation even in the harshest conditions. The device is also complemented by a comprehensive set of development tools and software, simplifying the design process and accelerating time-to-market for your products.

Key features of the LAN9252I/PT include:

  • Dual integrated Ethernet PHYs for redundant network support
  • Support for EtherCAT state machine and register interface for easy integration
  • Integrated DMA engine for efficient data processing and transfer
  • Flexible memory configuration options with support for 3rd party external memory interfaces
  • Extended temperature range for industrial applications
  • Comprehensive development support with software and hardware tools

The LAN9252I/PT from Microchip Technology is a testament to the company's commitment to providing innovative and reliable solutions for the industrial communication sector. With its advanced features and robust design, this EtherCAT slave controller stands as a top-tier component for any application requiring high-speed, real-time network connectivity and control.

You May Also Be Interested in

Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6253 $57.7518
13+ $7.8977 $102.6701
20+ $7.6509 $153.0180
28+ $7.4041 $207.3148
35+ $7.1573 $250.5055
47+ $6.4169 $301.5943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess