The TEA6810V, a state-of-the-art integrated circuit by NXP, is a quintessential component for modern car radio systems. Designed to provide superior FM/AM reception, this device is a triple-band car radio tuner that operates within the VHF I, VHF III, and L-band frequency ranges. The TEA6810V is specifically engineered to deliver high-quality audio performance and reliable signal processing in a compact, efficient package.
Key Features
- Triple-Band Tuner: Capable of receiving VHF I, VHF III, and L-band frequencies, the TEA6810V is versatile and suitable for a broad range of radio applications.
- Low Noise Figure: With a design focused on minimizing noise, the TEA6810V ensures a clear and crisp audio output, enhancing the listening experience.
- High Sensitivity: The tuner's high sensitivity allows for the reception of signals with excellent quality, even in areas where signal strength is weak.
- Integrated Voltage Regulator: The built-in voltage regulator ensures stable operation, reducing the need for external components and simplifying circuit design.
- I²C-Bus Control: The device can be easily controlled via the I²C-bus interface, allowing for seamless integration with microcontrollers and other digital systems.
Applications
The TEA6810V is an ideal solution for automotive entertainment systems, offering manufacturers the ability to incorporate high-quality radio functionality into their products. Its robust design and advanced features make it suitable for car radios, multimedia receivers, and navigation systems that require reliable FM/AM reception.
Technical Specifications
Parameter
Value
Supply Voltage
8.5 V to 9.5 V
Operating Temperature
-40°C to +85°C
Package
SSOP32
Quality and Reliability
NXP is committed to delivering products of the highest quality and reliability. The TEA6810V is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the automotive industry. This dedication to excellence ensures that the TEA6810V performs consistently and dependably, making it a trusted choice for manufacturers around the globe.