EN
  • EN
  • DE

LTC1091CN8

Part No LTC1091CN8
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207114-LTC1091CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1091CN8 CAD Model

Description

The LTC1091CN8 is a compact, high-performance data acquisition system from Linear Technology, a brand renowned for precision and reliability in the electronics market. This integrated circuit is designed to offer a seamless interface for analog to digital conversion, making it an ideal choice for a wide range of applications such as process control, data logging, and industrial automation.

Key Features

  • Resolution: The LTC1091CN8 boasts a 10-bit resolution, ensuring precise data conversion for critical applications where accuracy is paramount.
  • Sampling Rate: With a fast sampling rate, this ADC can handle a substantial amount of data, providing real-time conversion capabilities that are essential for high-speed systems.
  • Number of Channels: It features 8 single-ended input channels, allowing it to monitor multiple signals simultaneously, which is particularly useful for systems that require multi-point measurement.
  • Interface: The device includes a simple serial interface that facilitates easy connection to microprocessors and DSPs, ensuring compatibility with a broad range of digital systems.
  • Power Consumption: The LTC1091CN8 is designed for low power operation, which is critical for portable or remote applications where power efficiency is crucial.
  • Package: Housed in a narrow 8-pin DIP package, the LTC1091CN8 is both space-saving and easy to integrate into existing designs without the need for significant board redesign.

Applications

This versatile ADC is well-suited for a variety of applications, including:

  • Remote sensing systems
  • Battery-powered devices
  • Data acquisition systems
  • Industrial monitoring and control
  • Medical equipment

Quality and Reliability

Linear Technology's LTC1091CN8 is manufactured to the highest standards of quality, ensuring reliable performance even in the most demanding environments. The robust design and rigorous testing mean that customers can trust this product to deliver consistent results over a long operational lifespan.

Conclusion

Whether you're designing a sophisticated industrial control system or a simple data logging device, the LTC1091CN8 from Linear Technology offers the performance and reliability you need. Its combination of high-resolution conversion, multiple input channels, and low power consumption makes it a versatile choice for any project requiring accurate analog to digital conversion.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0371 $76.1484
8+ $15.6202 $124.9616
12+ $15.1321 $181.5852
16+ $14.6439 $234.3024
21+ $14.1558 $297.2718
28+ $12.6914 $355.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess