EN
  • EN
  • DE

MUN5335DWT1

Part No MUN5335DWT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer ON Semiconductor
Win Source Part Number 330978-MUN5335DWT1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MUN5335DWT1 CAD Model

Description

ON Semiconductor MUN5335DWT1 Bipolar Transistor

The MUN5335DWT1 is a versatile and high-performance bipolar (BJT) transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed for general-purpose amplification and switching applications, and it is highly valued for its reliability and efficiency in a wide range of electronic circuits.

Key Features:

  • Type: PNP - The MUN5335DWT1 is a PNP transistor, meaning the majority charge carriers are holes, making it suitable for positive polarity operations.
  • Configuration: Dual - This device contains two independent PNP transistors in a single package, offering compactness and ease of integration in circuit designs.
  • Collector-Emitter Voltage (VCEO): 50V - It can handle moderate voltage applications, providing a good balance between performance and power handling.
  • Collector Current (IC): 100mA - The transistor is capable of controlling a moderate amount of current, making it suitable for a variety of low to medium power applications.
  • Power Dissipation (Pd): 225mW - With this level of power dissipation, the MUN5335DWT1 can operate efficiently without overheating, ensuring long-term stability.
  • Gain Bandwidth Product (fT): 250MHz - The high transition frequency indicates that the transistor can be used effectively in high-frequency amplification applications.
  • Mounting Type: Surface Mount - The SOT-363 package allows for automated assembly processes and is ideal for space-constrained applications.

Applications:

The MUN5335DWT1 is suitable for a broad range of applications, including but not limited to:

  • Signal amplification
  • Switching circuits
  • Audio amplifiers
  • Driver stages in hi-fi systems
  • Linear amplification stages

ON Semiconductor's MUN5335DWT1 is a reliable choice for designers looking for a PNP transistor that offers a good mix of voltage and current handling capabilities, along with a dual configuration that saves space and simplifies circuit design. Its robustness and high-frequency performance make it an excellent component for both commercial and industrial electronic devices.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess