EN
  • EN
  • DE

RN1503

Part No RN1503
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243344-RN1503
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1503 CAD Model

Description

The RN1503 is a general-purpose NPN transistor manufactured by Toshiba Semiconductor and Storage. It's designed for switching and amplification applications in various electronic circuits. This transistor is commonly used in low-power applications where a small signal is needed to control a larger current.

Applications:

  • Switching Circuits: Used to control the flow of current in various electronic devices.
  • Amplification Circuits: Amplifying weak signals in audio amplifiers and other signal processing circuits.
  • Driver Circuits: Driving LEDs, relays, and other components.
  • Oscillator Circuits: Generating signals in oscillator circuits.
  • General-Purpose Switching: Used in a variety of switching applications in consumer electronics, industrial equipment, and other electronic devices.

Features:

  • NPN Transistor: Bipolar junction transistor with NPN configuration.
  • Low Saturation Voltage: Reduces power dissipation in switching applications.
  • High Current Gain (hFE): Provides good amplification performance.
  • Fast Switching Speed: Enables high-speed switching applications.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Versatile Applications: Suitable for a wide range of switching and amplification applications.
  • Efficient Switching: Low saturation voltage reduces power loss and improves efficiency.
  • Good Amplification: High current gain provides good signal amplification.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Reliable Performance: Provides stable performance over a wide range of operating conditions.

Additional Details:

The RN1503 typically comes in a small surface-mount package, such as a SOT-23 or similar. Key specifications include a collector-emitter voltage (Vceo) of around 50V, a collector current (Ic) of approximately 150mA, and a power dissipation rating that depends on the package type. This transistor is designed for general-purpose applications and provides a cost-effective solution for switching and amplification needs in a variety of electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0624 $58.0320
2,225+ $0.0520 $115.7000
3,490+ $0.0497 $173.4530
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,335+ $0.0416 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess