EN
  • EN
  • DE

2SB1260-R

Part No 2SB1260-R
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single
Description PNP Plastic-Encapsulate Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1124841-2SB1260-R
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1260-R CAD Model

Description

The 2SB1260-R is a PNP silicon epitaxial planar transistor manufactured by Micro Commercial Components (MCC). It is designed for use in various amplifier and switching applications.

Applications

  • Amplifier circuits
  • Switching circuits
  • Driver stages
  • DC-DC converters
  • Power management circuits

Features

  • High collector current (IC = -3A)
  • Low saturation voltage
  • High hFE (current gain)
  • Fast switching speed
  • Excellent linearity
  • RoHS compliant

Benefits

  • High amplification capability
  • Efficient switching performance
  • Minimal power loss
  • Reduced switching time
  • Accurate signal amplification
  • Environmentally friendly

Specifications

The 2SB1260-R transistor has the following key specifications:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector-Base Voltage (VCBO): -60V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -3A
  • Collector Dissipation (PC): 1.2W
  • DC Current Gain (hFE): 100 to 320 (at IC = -0.5A, VCE = -5V)
  • Transition Frequency (fT): 140 MHz
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-92

The high collector current rating of the 2SB1260-R allows it to handle significant loads, making it suitable for driving larger components or circuits. The low saturation voltage minimizes power dissipation during switching, enhancing efficiency. The high current gain ensures that a small base current can control a larger collector current, providing effective amplification.

The transistor's fast switching speed makes it a good fit for high-frequency applications, while its excellent linearity ensures accurate signal amplification without distortion. The TO-92 package is commonly used and easily integrated into various circuit designs.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,075+ $0.0538 $57.8350
2,295+ $0.0504 $115.6680
3,565+ $0.0487 $173.6155
5,120+ $0.0452 $231.4240
6,650+ $0.0434 $288.6100
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 1075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess