EN
  • EN
  • DE

IPP80N07S4-05

Part No IPP80N07S4-05
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel - Enhancement mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186382-IPP80N07S4-05
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IPP80N07S4-05 CAD Model

Description

The IPP80N07S4-05 is an N-Channel power MOSFET from Infineon Technologies using their OptiMOS™ technology. This MOSFET is engineered for high efficiency and power density in a variety of switching applications.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Conversion: Found in step-up, step-down, and POL (Point-of-Load) converters.
  • Motor Control: Used in brushless DC (BLDC) motor drives and other motor control systems.
  • Power ORing: Provides redundant power supply switching for increased reliability.

Features:

  • N-Channel MOSFET: Controlled by a positive gate-source voltage.
  • Ultra-Low On-Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
  • Logic Level Input: Direct drive from logic circuits (e.g., 3.3V or 5V microcontrollers).
  • Optimized Switching Performance: Reduces switching losses and EMI.
  • Avalanche Rated: Withstands transient voltage spikes and inductive kickback.

Benefits:

  • High Efficiency: Low RDS(on) significantly reduces power dissipation and improves overall efficiency.
  • Simplified Design: Logic-level gate drive simplifies the driver circuitry.
  • Improved Thermal Performance: Low RDS(on) contributes to lower operating temperatures.
  • Increased Power Density: Allows for smaller and more compact power supply designs.
  • Enhanced System Reliability: Robust design and avalanche rating ensure reliable operation.

Additional Details:

The IPP80N07S4-05 is characterized by its extremely low on-resistance value, optimized for minimal conduction losses. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The gate charge (Qg) is an important parameter that affects switching speed. The device is typically available in a surface mount package (e.g., D2PAK). Designers should consult the device datasheet for complete specifications, application notes, and PCB layout recommendations to ensure optimal thermal performance and minimize parasitic inductance, especially in high-frequency switching applications. Consider gate resistor selection for further switching performance optimization.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess