EN
  • EN
  • DE

ZVN1409ASTOA

Part No ZVN1409ASTOA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 90V 0.01A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 90V
Continuous Drain Current at 25°C 10mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.4V @ 100μA
Max Input Capacitance 6.5pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 625mW (Ta)
Maximum Rds On at Id,Vgs 250 Ohm @ 5mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Dimension E-Line-3
Win Source Part Number 136825-ZVN1409ASTOA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZVN1409ASTOA CAD Model

Description

Introducing the ZVN1409ASTOA MOSFET from Diodes Incorporated

The ZVN1409ASTOA is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular MOSFET is designed to deliver efficient power control and switching applications in a variety of electronic devices.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage (V<sub>DS): 60V, allowing for a wide range of applications in different circuit designs.
  • Continuous Drain Current (I<sub>D): 4.5A, providing a robust output for high-power applications.
  • R<sub>DS(on): 0.5Ω (max), which means lower on-state resistance for improved efficiency.
  • Package: TO-92-3, which is a compact and versatile package suitable for through-hole mounting, making it easy to integrate into various PCB designs.

Applications

The ZVN1409ASTOA is ideal for a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Load Switching
  • High-Performance Computing

Reliability and Performance

Diodes Incorporated is known for its commitment to quality and reliability. The ZVN1409ASTOA MOSFET is no exception, offering consistent performance and a long operational lifespan. It's designed to meet the rigorous standards of the industry, ensuring that your electronic projects perform optimally over time.

Easy Integration

The through-hole TO-92-3 package of the ZVN1409ASTOA ensures that it can be easily integrated into a variety of circuit boards. Whether you're a professional engineer or an electronics hobbyist, this MOSFET is user-friendly and versatile for both prototyping and production runs.

With its robust electrical characteristics and the trusted manufacturing expertise of Diodes Incorporated, the ZVN1409ASTOA MOSFET is a reliable choice for anyone looking to enhance their power control systems with a high-quality semiconductor component.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess