EN
  • EN
  • DE

MUN5215DWT1

Part No MUN5215DWT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer ON Semiconductor
Win Source Part Number 330972-MUN5215DWT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN5215DWT1 CAD Model

Description

ON Semiconductor MUN5215DWT1 Bipolar Transistor

The MUN5215DWT1 from ON Semiconductor is a high-performance bipolar (BJT) transistor that is designed for applications requiring dual monolithic transistors with different NPN and PNP polarity. It is a versatile component that is widely used in a variety of electronic circuits, providing designers with a compact and efficient solution for their switching and amplification needs.

This innovative product features two transistors in a single SOT-363 package, which not only saves space on the PCB but also reduces the overall component count. This integration is particularly beneficial for space-constrained applications, allowing for more streamlined and cost-effective designs.

The MUN5215DWT1 offers excellent hFE linearity and high current gain, which ensures reliable performance across its operating range. The NPN transistor can handle a collector current of up to 100 mA, while the PNP transistor supports a collector current of up to -100 mA. This makes the device suitable for a wide range of applications, from signal processing to power management.

Key features of the MUN5215DWT1 include:

  • A convenient SOT-363 surface-mount package that simplifies the assembly process.
  • High current gain bandwidth product (fT), which allows the device to operate efficiently at high frequencies.
  • Low collector-emitter saturation voltage, which minimizes power loss and improves efficiency.
  • Complementary NPN and PNP transistors, which can be used in push-pull configurations and other circuit topologies.

The MUN5215DWT1 is ideal for use in a variety of applications, including but not limited to:

  • Signal processing circuits where complementary transistors are required for amplification or switching.
  • Power management circuits in portable devices, where space is at a premium and efficiency is crucial.
  • Audio amplifiers and pre-amplifiers, benefiting from the low noise and high linearity of the transistors.

ON Semiconductor's commitment to quality ensures that the MUN5215DWT1 meets the highest standards of performance and reliability. This component is a testament to the company's dedication to providing innovative solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess