The RN1703JE is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for load switching and high-speed switching applications. It provides efficient and reliable switching performance with low on-resistance.
Applications
- Load switches
- High-speed switching circuits
- DC-DC converters
- Power management circuits
- Portable devices
Features
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate threshold voltage
- Small surface-mount package
- RoHS compliant
Benefits
- Reduced power dissipation and improved efficiency.
- Fast response times in switching applications.
- Easy to drive with low-voltage logic signals.
- Compact design for space-constrained applications.
Technical Specifications
The RN1703JE typically features a drain-source voltage (VDSS) of -20V. Its drain current (ID) is usually in the range of -1.5A. The on-resistance (RDS(on)) is a crucial parameter and is typically less than 0.2 ohms at a gate-source voltage (VGS) of -4.5V. The gate threshold voltage (VGS(th)) is often around -1V. It is commonly packaged in a small surface-mount package, such as SOT-23 or similar. The operating temperature range is typically from -55°C to +150°C. Detailed electrical characteristics can be found in the product's datasheet.