EN
  • EN
  • DE

UMG1N

Part No UMG1N
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description General purpose (dual digital transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1277295-UMG1N
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMG1N CAD Model

Description

The UMG1N is a digital transistor (also known as a resistor-equipped transistor or RET) manufactured by Rohm Semiconductor. It integrates a transistor and two resistors into a single small package. This configuration simplifies circuit design and reduces component count, making it ideal for applications where space is limited and design time needs to be minimized.

Applications

  • Digital Circuit Switching: Used for switching digital signals in various electronic circuits.
  • Inverter Circuits: Implemented as inverters in digital logic circuits.
  • Level Shifters: Used for shifting voltage levels in digital systems.
  • Interface Circuits: Used for interfacing between different logic families or devices.
  • Microcontroller Applications: Directly driven by microcontrollers for load switching.

Features

  • Integrated Resistors: Contains a transistor and two integrated resistors (R1 and R2).
  • Small Package: Available in a compact package (e.g., SOT-346, SOT-23) for space-constrained applications.
  • Reduced Component Count: Simplifies circuit design by integrating multiple components into one.
  • Easy to Use: Eliminates the need for external resistors, simplifying PCB layout.
  • Low Saturation Voltage: Provides efficient switching with low voltage drop.

Benefits

  • Simplified Design: Reduces design complexity and PCB space requirements.
  • Reduced Cost: Lowers overall system cost by reducing component count.
  • Improved Reliability: Integrated design enhances reliability compared to discrete solutions.
  • Faster Design Cycle: Simplifies circuit design and reduces time to market.
  • Compact Solution: Ideal for applications where board space is limited.

Technical Specifications: The UMG1N typically includes an NPN transistor with two integrated resistors. The values of the resistors R1 and R2 are specified in the part number (e.g., if R1=10kΩ and R2=47kΩ, this will be reflected in the specific product code). The collector current (IC) is typically in the range of tens to hundreds of milliamperes. The collector-emitter voltage (VCEO) is typically around 50V. The power dissipation is usually in the range of hundreds of milliwatts. The operating temperature range is typically -55°C to +150°C. The device is commonly packaged in a SOT-346 or SOT-23 package for surface mount applications. By integrating the resistors, the UMG1N eliminates the need for external biasing resistors, streamlining the design process and reducing overall system size.

You May Also Be Interested in

Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Panasonic
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302
DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT363
Lowest to $0.0292
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3340 $60.0300
110+ $1.0949 $120.4390
165+ $1.0603 $174.9495
225+ $1.0268 $231.0300
295+ $0.9921 $292.6695
390+ $0.8894 $346.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess