EN
  • EN
  • DE

SG2823L-DESC

Part No SG2823L-DESC
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2823
Other Names 150-SG2823L-DESC
Standard Package 50
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278721-SG2823L-DESC
Ultra Librarian 3D Model Ultra Librarian SG2823L-DESC CAD Model

Description

The SG2823L-DESC from Microchip Technology is a sophisticated and versatile integrated circuit designed for a wide range of power supply and power conversion applications. This innovative component is engineered to deliver high performance and reliability for systems requiring efficient power management solutions.

Key Features

  • Precision Voltage Reference: The SG2823L-DESC comes with a precise internal voltage reference, ensuring stable and accurate control for feedback systems within power supplies.
  • High Current Totem-Pole Output: The totem-pole output is capable of delivering high current, which is essential for driving power transistors directly, thus simplifying the design and reducing component count.
  • Wide Operating Range: This device can operate over a broad range of input voltages, making it suitable for various applications, from simple battery-powered devices to complex industrial systems.
  • Flexible Duty Cycle: The SG2823L-DESC offers an adjustable duty cycle, providing designers with the flexibility to optimize power efficiency and performance for their specific application needs.
  • Protection Features: It includes multiple protection features such as over-voltage, under-voltage lockout, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The SG2823L-DESC is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Motor control systems
  • LED lighting drivers

Quality and Reliability

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SG2823L-DESC is manufactured to the highest quality standards. It is designed to meet the rigorous demands of the industrial, automotive, and consumer electronics markets, ensuring performance and reliability in the most challenging environments.

Conclusion

In conclusion, the SG2823L-DESC from Microchip Technology is a high-performance solution for advanced power management applications. Its combination of precision, power, flexibility, and protection features makes it an excellent choice for designers looking to enhance the efficiency and reliability of their power supply systems.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess