EN
  • EN
  • DE

MRF9045LSR5

Part No MRF9045LSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ NI-360S / Trans RF MOSFET N-CH 65V 3-Pin NI-360S T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 945MHz
Gain 18.8dB
Voltage - Test 28V
Current - Test 350mA
Power - Output 45W
Voltage Rating DC 65V
Package NI-360S
Manufacturer Package NI-360 Short Lead
Win Source Part Number 789468-MRF9045LSR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF9045LS
Introduction Date March 11, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF9045LSR5 CAD Model

Description

Product Overview: MRF9045LSR5

The MRF9045LSR5 is a high-performance RF power transistor from NXP Semiconductors, designed to meet the stringent requirements of professional mobile radio applications. This product is part of NXP's renowned MR series of LDMOS transistors, which are recognized for their reliability and efficiency in RF power amplification.

Key Features

  • Frequency Range: The MRF9045LSR5 operates within the 900 MHz frequency band, making it an ideal choice for systems that require consistent performance in this range.
  • Output Power: With a high output power of 45 Watts, this transistor can drive robust communication systems, ensuring clear and powerful signal transmission.
  • High Gain: It offers a high gain of 18 dB, which translates to less power required for the desired level of amplification, leading to more efficient system designs.
  • Efficiency: The device boasts an excellent efficiency rating, minimizing power losses and heat generation during operation, which is crucial for maintaining the longevity of the system.
  • Integrated ESD Protection: The MRF9045LSR5 comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against sudden voltage spikes and enhancing its durability.

Applications

The MRF9045LSR5 is particularly suited for professional mobile radio systems, including both analog and digital communication networks. Its robust design and high power output make it an excellent choice for base station transmitters, repeaters, and other applications where reliable RF power is essential.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MRF9045LSR5 is no exception. Manufactured with state-of-the-art LDMOS technology, this transistor is designed for long-term reliability, even under strenuous operating conditions. The product is also supported by NXP's global technical and sales network, ensuring that customers receive comprehensive support throughout the product's lifecycle.

Package Details

The MRF9045LSR5 is offered in a robust, thermally-enhanced package, optimized for thermal management and ease of integration into a wide range of circuit designs. This packaging ensures that the device can handle the thermal demands of high-power operation without compromising performance.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess