EN
  • EN
  • DE

LT3466EDD-1

Part No LT3466EDD-1
Manufacturer Linear Technology
Description White LED Driver and Boost Converter in 3mm × 3mm DFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206683-LT3466EDD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3466EDD-1 CAD Model

Description

Product Overview: LT3466EDD-1

The LT3466EDD-1 is a versatile and high-performance integrated circuit designed by Linear Technology, now part of Analog Devices, for driving LED arrays. This compact, dual full-bridge DC/DC converter is specifically engineered to provide a high efficiency solution for driving LEDs in a variety of applications, including automotive and industrial lighting, backlighting for LCD displays, and general-purpose LED illumination.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.5V to 16V input voltage range, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to multi-cell battery configurations and fixed voltage power supplies.
  • Dual Full-Bridge Topology: The LT3466EDD-1 uses a dual full-bridge topology which enables it to drive two LED strings independently, providing design flexibility and efficient power usage.
  • High Efficiency: With an integrated 1.6A switch, the device ensures high efficiency and robust performance for driving LEDs with high brightness and consistent color.
  • Adjustable Frequency: The switching frequency can be synchronized to an external clock between 200kHz and 2MHz, allowing for flexibility in design and optimization of external component sizes.
  • True Color PWM Dimming: The LT3466EDD-1 offers true color PWM dimming, which delivers constant LED color with varying brightness levels, enhancing the visual experience and providing energy savings.

Protection Features

The LT3466EDD-1 integrates multiple protection features to ensure long-term reliability and safety of the LED driver system. These include open LED protection, which prevents damage to the driver when an open circuit is detected in the LED string, and thermal shutdown to protect the device in high-temperature conditions. Additionally, the device has a built-in soft-start feature to minimize inrush current during startup, further safeguarding the system from potential stress.

Package and Availability

The device is available in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance. The LT3466EDD-1 is designed for straightforward implementation into existing designs, offering a reliable and efficient solution for high-performance LED driving applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess