Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Type LED Module
Color White, Cool
CCT (K) 5000K
Configuration Rectangle
Luminous Flux @ Current/Temperature 2600lm (Typ)
Current - Test 700mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 37V
Lumens/Watt @ Current - Test 100 lm/W
Current - Max 1.05A
CRI (Color Rendering Index) 80
Size / Dimension 24.00mm L x 20.00mm W
Height 1.80mm
Light Emitting Surface (LES) 8.60mm Dia
Lens Type Flat
Base Product Number GW5D
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 873085-GW5DLC50M04
Ultra Librarian 3D Model Ultra Librarian GW5DLC50M04 CAD Model

Description

The Sharp Microelectronics 873085-GW5DLC50M04 is a white, cool LED module designed for various lighting applications.

  • Maximum Current: 1.05A
  • Voltage Forward: 37V
  • Standard Package: 200 pieces
  • Height: 1.80mm
  • Lens Type: Flat
  • CCT: 5000K
  • CRI: 80
  • Luminous Flux: 2600lm
  • Product Series: Obsolete
  • Moisture Sensitivity Level: 3
  • Manufacturer: Sharp Microelectronics

You May Also Be Interested in

Luminus Devices Inc.
LED COB CXM-22 GEN4 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-22-35-80-54-AC40-F5-3
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
ECAD model for ZRS-8480-WW
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
ECAD model for L235-3080AHLGBAAC0
Inspired LED, LLC
LED ENG WRM WHT 3000K 12M REEL
Need more? Email Us
ECAD model for 12V-NB-WW-12M
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
ECAD model for OVQ12S30W7
Bridgelux
LED COB V18 WARM WHT SQU 2500K
Need more? Email Us
ECAD model for BXRE-25E4000-B-74
TT Electronics
LED ENG YELLOW LINEAR STRIP
Need more? Email Us
ECAD model for OVM12F3Y7
Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
ECAD model for 12V-NB-PW-12M
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
ECAD model for CXM-22-30-90-36-AC12-F3-3

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8217 $71.8217
3+ $58.9307 $176.7921
4+ $57.0892 $228.3568
5+ $55.2476 $276.2380
7+ $53.4060 $373.8420
9+ $47.8812 $430.9308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 175 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention