Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Series Mega Zenigata
Packaging Tray
Part Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Warm
CCT (K) 2700K
Configuration Square
Flux @ Current/Temperature - Test 1350 lm (Typ)
Current - Test 400mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 37V
Lumens/Watt @ Current - Test 91 lm/W
Current - Max 700mA
CRI (Color Rendering Index) 80
Dimension 20.00mm L x 24.00mm W
Height 1.80mm
Lens Type Flat
Win Source Part Number 775479-GW5DMA27M04
Popularity Medium
Supply and Demand Status Limited
Family Name GW5DMA27M04
Introduction Date February 22, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GW5DMA27M04 CAD Model

Description

The GW5DMA27M04 from Sharp Microelectronics is a Mega Zenigata chip on board (COB) type component.

  • Current Max: 700mA
  • Voltage-Forward (Vf): 37V
  • Color: White, Warm
  • Configuration: Square
  • Height: 1.80mm
  • CRI (Color Rendering Index): 80
  • CCT (K): 2700K
  • Flux @ Current/Temperature-Test: 1350 lm (Typ)
  • Viewing Angle: 120°
  • Mounting: SMD (SMT)
  • Obsolete (EOL): Yes
  • Popularity: Medium

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
ECAD model for CXA1304-0000-000C00B427G
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
ECAD model for CMA1303-0000-000F0U0A30G
Seoul Semiconductor Inc.
LED COB ZC40 COOL WHT SQU 5000K
Need more? Email Us
ECAD model for SDW05F1C-K2/L1-CA
Luminus Devices Inc.
LED COB CXM-22 GEN4 WHT SQ 4000K
Need more? Email Us
ECAD model for CXM-22-40-80-54-AC40-F5-3
Seoul Semiconductor Inc.
LED COB ZC6 CL WH SQUARE 5600K
Need more? Email Us
ECAD model for SDW01F1C-D/E-BA
Seoul Semiconductor Inc.
LED MOD VALUE WM WHT RECT 3500K
Need more? Email Us
ECAD model for SMJD-3612048C-XXN1 00C14F038ALL
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
ECAD model for CXM-32-50-80-54-AC00-F2-5
Cree Inc.
LED COB XLAMP COOL WHT SQU 6500K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB265F
Luminus Devices Inc.
LED COB CXM-32 GEN4 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-32-35-80-54-AC40-F5-3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention