EN
  • EN
  • DE

SDW01F1C-D/E-BA

Part No SDW01F1C-D/E-BA
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB ZC6 CL WH SQUARE 5600K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5600K
Configuration Square
Luminous Flux @ Current/Temperature 870lm (Typ)
Current - Test 180mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 37V
Lumens/Watt @ Current - Test 131 lm/W
Current - Max 320mA
CRI (Color Rendering Index) 70
Viewing Angle 120°
Size / Dimension 13.50mm L x 13.50mm W
Height 2.30mm
Lens Type Flat
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1568924-SDW01F1C-D/E-BA
Ultra Librarian 3D Model Ultra Librarian SDW01F1C-D/E-BA CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 RED STARBOARD
Need more? Email Us
Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 GEN3 WHT SQ 5000K
Need more? Email Us
TT Electronics
LED ENG BLUE LINEAR STRIP
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess