EN
  • EN
  • DE

ZUW30515

Part No ZUW30515
Manufacturer Cosel USA, Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V / Module DC-DC 5VIN 2-OUT 15V/-15V 0.1A 3W 5-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Cosel USA, Inc.
Series ZUW
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 9V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 100mA, 100mA
Voltage - Isolation 500V
Applications ITE (Commercial)
Features OCP
Operating Temperature Range -20°C ~ 71°C (With Derating)
Efficiency 70%
Mounting Style Through Hole
Package 5-DIP Module
Dimension 1.38" L x 0.91" W x 0.28" H (35.0mm x 23.0mm x 7.0mm)
Win Source Part Number 800430-ZUW30515
Popularity Medium
Supply and Demand Status Limited
Family Name ZUW30515
Introduction Date May 01, 2001
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZUW30515 CAD Model

Description

The ZUW30515 is a DC-DC converter manufactured by Cosel. It is part of the ZUW series, which is known for its high efficiency, compact size, and reliability. This converter is designed to provide a stable and isolated DC voltage from a DC input source.

Applications:

  • Industrial Automation: Used in industrial control systems, robotic systems, and automated machinery to provide stable power for sensitive electronic components.
  • Telecommunications: Employed in telecom equipment, such as base stations and networking devices, to ensure reliable power for critical communication infrastructure.
  • Medical Equipment: Integrated into medical devices, diagnostic equipment, and patient monitoring systems where high reliability and safety are paramount.
  • Transportation: Applied in railway systems, electric vehicles, and aviation electronics to provide regulated power in harsh operating environments.
  • Renewable Energy: Utilized in solar power inverters and wind turbine control systems to convert and regulate DC power from renewable sources.

Features:

  • High Efficiency: Designed for high efficiency to minimize power loss and reduce heat generation, improving overall system efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages, providing flexibility in various power supply configurations.
  • Output Voltage Adjustment: Offers adjustable output voltage to meet specific application requirements.
  • Isolation: Provides electrical isolation between the input and output, enhancing safety and reducing ground loop issues.
  • Overvoltage Protection: Includes overvoltage protection to protect the load from damage due to excessive voltage.
  • Overcurrent Protection: Features overcurrent protection to limit the output current and prevent damage to the converter and the load.
  • Remote On/Off Control: Equipped with remote on/off control for easy integration into automated systems and remote power management.

Benefits:

  • Improved System Reliability: High efficiency and robust protection features ensure stable and reliable power delivery, enhancing overall system reliability.
  • Compact Design: Compact size allows for easy integration into space-constrained applications.
  • Reduced Heat Generation: High efficiency reduces heat generation, minimizing the need for additional cooling and improving system lifespan.
  • Enhanced Safety: Isolation and protection features ensure safe operation, protecting both the equipment and the user.
  • Flexibility: Wide input voltage range and adjustable output voltage provide flexibility for use in various applications and power supply configurations.

The Cosel ZUW30515 DC-DC converter combines high efficiency, compact size, and robust protection features, making it a reliable power solution for various applications. Its features ensure stable power delivery, enhanced safety, and flexibility in system design.

You May Also Be Interested in

Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess