EN
  • EN
  • DE

IS485E

Part No IS485E
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Photo Detectors - Logic Output
Description LIGHT DETECTOR OPIC SCHMITT-TRIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Status Obsolete(EOL)
Wavelength 900nm
Type Photo Detector, Logic Output
Output Type Logic
Temperature Range - Operating -25°C to 85°C (TA)
Win Source Part Number 069857-IS485E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS485E CAD Model

Description

The Sharp Microelectronics 069857-IS485E is a high-quality photo detector with a logic output.

  • Wavelength: 900nm
  • Output Type: logic
  • Ideal for: use in sensors, transducers, and other similar applications
  • Temperature Range: -25°C to 85°C (TA)
  • Alternative parts (cross-reference): Q65110A1212, QSE158_Q, and QSE158_NL
  • Part Usage: common-used
  • Popularity: high
  • Supply and Demand Status: limited
  • Status: obsolete (EOL)

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SENSOR INV OPEN-COLL SIDELOOK
Lowest to $1.0162
Fairchild/ON Semiconductor
IC SENSOR BUFF TOTEM SIDE-LOOKER
Lowest to $11.3178
Sharp Microelectronics
LIGHT DETECTOR OPIC SCHMITT-TRIG
Lowest to $0.8496
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM STRGHT / Optical Sensor 940nm Photo Detector, Logic Output Logic Radial - 4 Leads
Lowest to $3.1682
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Melexis Technologies NV
IC OPTICAL SW SCHMITT TRIG 8SOIC
Need more? Email Us
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM / Optical Sensor 940nm Photo Detector, Logic Output Logic Radial - 4 Leads
Lowest to $2.6115
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $2.7286

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8496 $50.9760
145+ $0.6971 $101.0795
225+ $0.6753 $151.9425
310+ $0.6535 $202.5850
400+ $0.6317 $252.6800
530+ $0.5664 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess