Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Sharp Microelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -10°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-DIP
Win Source Part Number 1196452-LH5164A-10LF
Manufacturer Homepage sharp-world.com/
Family Name LH5164A
Introduction Date October 28, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LH5164A-10LF CAD Model

Description

The Sharp Microelectronics LH5164A-10LF is a 64Kb (8K x 8) volatile SRAM memory component with a 100ns access time.

  • Operating Supply Voltage: 4.5 V ~ 5.5 V
  • Package: 28-DIP (0.600", 15.24mm)
  • Series: LH5164A
  • Product Status: Obsolete (EOL)
  • Estimated EOL Date: Obsolete
  • Introduction Date: October 28, 2004

You May Also Be Interested in

GSI Technology
SRAM Chip Async Single 3.3V 8M-Bit 512K x 16 8ns 119-Pin F-BGA Tray
Need more? Email Us
ECAD model for GS78116AGB-8I
Austin Semiconductor
SRAM Chip Async Single 5V 256K-Bit 32K x 8 25ns 28-Pin CDIP
Need more? Email Us
ECAD model for MT5C2568C-25/883C
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10 ns 44-TSOP II
Lowest to $8.3908
ECAD model for IS61WV25616EDBLL-10TLI-TR
Samsung
Need more? Email Us
ECAD model for KAT00200RB-DE77000
Micron Technology Inc.
Need more? Email Us
ECAD model for MT49H32M9HU-33
Xicor Inc.
IC Nvsram 4KBIT 200NS 32PLCC
Need more? Email Us
ECAD model for X20C04JI-20
Renesas Electronics America
IC SRAM 9MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 100 MHz 5 ns 100-TQFP (14x20)
Lowest to $13.7280
ECAD model for 71V65603S100PFGI
Cypress Semiconductor Corp
IC SRAM 128KBIT PARALLEL 100TQFP / SRAM - Dual Port, MoBL Memory IC 128Kb (8K x 16) Parallel 55 ns 100-TQFP (14x14)
Need more? Email Us
ECAD model for CYDC128B16-55AXI
Austin Semiconductor
SRAM Chip Async Single 5V 1M-Bit 128K x 8 45ns 32-Pin CDIP
Need more? Email Us
ECAD model for MT5C1008CW-45/883C

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention