Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Sharp Microelectronics
Win Source Part Number 297689-LH5168N-10L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LH5168N-10L CAD Model

Description

The LH5168N-10L is a memory integrated circuit manufactured by Sharp Microelectronics.

  • Category: It belongs to the Memory family and has a medium popularity in the market.
  • Supply and Demand: However, the supply and demand status is balanced.
  • Usage: This integrated circuit is commonly used in various electronic circuits and applications where non-volatile memory functions are required.
  • Memory Size: It has a memory size of 64KB
  • Clock Frequency: and a maximum clock frequency of 10MHz.
  • Performance: This product is highly reliable and provides excellent performance in its applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Need more? Email Us
ECAD model for IDT7134SA70P
IDT, Integrated Device Technology Inc
HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Need more? Email Us
ECAD model for IDT7134SA45P
Winbond Electronics
128K X 8 High Speed CMOS Static RAM
Need more? Email Us
ECAD model for W24L11S-70LL
Cypress Semiconductor Corp
IC FRAM 16KBIT 1MHZ 8TDFN
Lowest to $5.7035
ECAD model for FM24CL16B-DG
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Lowest to $4.5545
ECAD model for W25P022AF-6
White Electronic Designs Corporation
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin DIP
Need more? Email Us
ECAD model for EDI88130LPS25TB
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 44TSOP II / SRAM Memory IC 8Mb (512K x 16) Parallel 70 ns 44-TSOP II
Need more? Email Us
ECAD model for R1LV0816ASB-7SI#B0
Renesas Electronics America
Serial Peripheral Interface Electrically Erasable and Programmable Read Only Memory
Need more? Email Us
ECAD model for R1EX25004ATA00I
Winbond Electronics
128K X 8 CMOS STATIC RAM
Need more? Email Us
ECAD model for W24L01S-70LE

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5303 $65.7878
63+ $2.0763 $130.8069
97+ $2.0115 $195.1155
133+ $1.9469 $258.9377
172+ $1.8822 $323.7384
231+ $1.6868 $389.6508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,100 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention