Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 62MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 020961-M74HC161RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC161RM13TR CAD Model

Description

STMicroelectronics M74HC161RM13TR Integrated Circuit

The M74HC161RM13TR is a high-speed CMOS 4-bit binary counter produced by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the HC family, designed to operate with a power supply range of 2V to 6V, making it compatible with TTL levels and suitable for a wide range of electronic applications.

Key features of the M74HC161RM13TR include:

  • High-Speed Operation: The device is capable of fast counting operations, which is essential for applications that require quick data processing and timing generation.
  • Synchronous Reset: A synchronous reset function is available, allowing the counter to be reset to zero on the application of a high level at the reset input, independent of the clock.
  • Count Enable and Look-Ahead Carry: These features provide enhanced counting capabilities, including the ability to control count progression and facilitate cascading of multiple counters for extended counting ranges.
  • Low Power Consumption: The CMOS technology used in the M74HC161RM13TR ensures low power dissipation, which is beneficial for battery-powered devices and energy-efficient systems.
  • Output Drive Capability: The counter offers the ability to drive up to 10 LSTTL loads, which provides flexibility in interfacing with various logic families.

The M74HC161RM13TR is packaged in a compact, surface-mount SOP-16 package, which is ideal for space-constrained applications. It is also provided in tape and reel packaging, which facilitates automated assembly processes, making it a convenient choice for mass production.

Applications for the M74HC161RM13TR are diverse and include:

  • Counters and timers in consumer electronics
  • Frequency division in communication systems
  • Process control and automation
  • Computational operations in computing systems

Overall, the M74HC161RM13TR from STMicroelectronics offers a robust solution for designers looking for a reliable and efficient binary counter with advanced features and compatibility with multiple logic levels.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
ON Semiconductor
5V ECL ÷4 Divider
Lowest to $5.4075
ECAD model for MC100EL33DR2
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HC160N
Texas Instruments
4-BIT SYNCHRONOUS BINARY CONTERS
Lowest to $0.9117
ECAD model for SN74LV161ADG4
Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $1.9591
ECAD model for MC14521BDG
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.3163 $64.8415
500+ $0.2596 $129.8000
775+ $0.2514 $194.8350
1,065+ $0.2434 $259.2210
1,375+ $0.2353 $323.5375
1,845+ $0.2109 $389.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 205 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention