Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 2, Isolated
Power - Output 10 W
Voltage - Output 1.2V, 3.3V
Current - Output 650mA, 650mA
Voltage - Input 48V
Regulator Topology Buck
Frequency - Switching 30kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565
Other Names 497-6427,STEVALTSP001V1,STEVAL-TSP001V1,1026-STEVAL-TSP001V1,-497-6427
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284205-STEVAL-TSP001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TSP001V1 CAD Model

Description

STEVAL-TSP001V1 - STMicroelectronics' Energy Harvesting Solution

The STEVAL-TSP001V1 from STMicroelectronics is a state-of-the-art energy harvesting solution designed to power small electronic devices through the collection and conversion of ambient energy sources. This innovative product is part of ST's portfolio of energy management devices that focus on sustainability and efficiency.

Key Features:

  • Integrated Energy Harvester: The board incorporates an advanced energy harvester capable of converting light, vibration, or thermal differences into electrical energy, ensuring a reliable power source for low-power applications.
  • Ultra-Low-Power Design: It is optimized for minimal power consumption, making it ideal for remote, wireless, and maintenance-free applications where conventional power sources are impractical or unavailable.
  • MPPT Functionality: The Maximum Power Point Tracking (MPPT) algorithm maximizes the efficiency of energy collection from variable ambient sources, ensuring optimal charging and extended life for the connected energy storage element.
  • Energy Storage Management: The device features smart energy storage management, which safely charges and protects onboard energy storage elements like rechargeable batteries or supercapacitors.
  • Flexible Power Outputs: Multiple regulated voltage outputs are provided to accommodate a variety of sensors and microcontrollers, making it a versatile solution for numerous applications.

Applications:

The STEVAL-TSP001V1 is ideal for a wide range of applications, including but not limited to:

  • Wireless sensor nodes
  • Wearable technology
  • Environmental monitoring systems
  • Building and home automation
  • Industrial monitoring and control

Conclusion:

With its cutting-edge technology and focus on energy efficiency, the STEVAL-TSP001V1 represents a leap forward in the field of energy harvesting. It provides designers and engineers with a powerful tool to create innovative, self-sustaining electronic systems that are both environmentally friendly and cost-effective over the long term. By leveraging ambient energy sources, this solution paves the way for the development of new applications where power availability is a critical concern.

You May Also Be Interested in

Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Microchip Technology
BOARD EVAL FOR MCP1256/7/8/9 / MCP1256, MCP1257, MCP1258, MCP1259 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MCP1256/7/8/9EV
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Analog Devices Inc.
DEMO BOARD FOR LTC3892EFE-1 / LTC3892EFE-1 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2190A-A
Microsemi Corporation
EVAL BOARD FOR PD70101
Need more? Email Us
ECAD model for PD70101EVB-12GHN-C
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention