Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344613-PC111A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC111A CAD Model

Description

The PC111A is a high-isolation voltage output transistor photocoupler manufactured by Sharp Microelectronics. This device integrates an infrared emitting diode (IRED) and a high sensitivity phototransistor in a compact package. The PC111A is designed to provide electrical isolation between input and output circuits, making it suitable for a variety of applications where signal transfer and isolation are required.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals in industrial control systems.
  • Inverter Circuits: Provides isolation in inverter circuits to protect sensitive control circuitry.
  • Power Supplies: Isolates the primary and secondary sides of power supplies for safety and noise reduction.
  • Computer Terminals: Used for isolating data lines in computer terminals and peripherals.
  • Measuring Instruments: Provides isolation in measurement instruments to prevent ground loops and improve accuracy.

Features:

  • High Isolation Voltage: Offers high isolation voltage, ensuring robust protection against high voltage transients.
  • Compact Package: Space-saving design allows for high-density mounting on circuit boards.
  • High Sensitivity: Enables efficient signal transfer with low input current requirements.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, ensuring predictable output performance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting personnel and equipment from high voltage hazards.
  • Noise Reduction: Isolates sensitive circuits from noise and interference, improving signal integrity.
  • Improved System Reliability: Reduces the risk of ground loops and electrical damage, enhancing system reliability.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient isolation barrier.
  • Space Savings: Compact package allows for efficient use of board space.

Additional Details:

The PC111A features a high collector-emitter voltage rating, typically around 80V, and a low collector dark current. The operating temperature range typically spans from -30°C to +100°C, making it suitable for use in a variety of environmental conditions. The isolation voltage is typically rated at 5000Vrms. The current transfer ratio (CTR) varies depending on the specific grade, but generally falls within a defined range specified in the datasheet. The input diode forward voltage is around 1.2V, and the forward current is typically around 50mA. The device is typically housed in a through-hole DIP (Dual In-line Package).

The PC111A is commonly used in applications requiring high isolation voltage and reliable signal transfer. It is a versatile component that can be found in a wide range of industrial, commercial, and consumer electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 4CH TRANS 16-SO
Lowest to $1.2504
ECAD model for TLP293-4(LGB,E
ON Semiconductor
HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4333
ECAD model for H11G1S
Broadcom Limited
OPTOISO 5KV DARL 8-SO STRETCHED / Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched
Lowest to $9.2956
ECAD model for ACPL-K376-500E
Vishay
BIDIRECTIONAL INPUT OPTOCOUPLER | OPTOISO 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for ILD250
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS SO16 / Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Lowest to $1.7728
ECAD model for TLP293-4(V4GBTPE
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Need more? Email Us
ECAD model for 4N30SD
ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1618
ECAD model for HMA124R1
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention