Products specifications Report Issue?

Win Source Part Number 1126954-PC120F
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC120F CAD Model

Description

The PC120F is a high-isolation voltage photocoupler manufactured by Sharp Microelectronics. This photocoupler is designed to provide electrical isolation between input and output circuits, protecting sensitive components from high-voltage transients and noise.

Applications:

  • Industrial control equipment
  • Power supplies
  • Inverters
  • Motor control circuits
  • Data communication systems

Features:

  • High isolation voltage
  • Compact package
  • High current transfer ratio (CTR)
  • Low input current
  • RoHS compliant

Benefits:

  • Provides robust electrical isolation
  • Saves space in compact designs
  • Ensures efficient signal transfer
  • Reduces power consumption
  • Environmentally friendly

Additional Details:

The PC120F photocoupler offers a high isolation voltage, ensuring safety in high-voltage applications. Its compact package allows for high-density board layouts. The high current transfer ratio (CTR) ensures efficient signal transmission with minimal input current. The low input current requirement reduces power consumption. The specifications include parameters such as isolation voltage, current transfer ratio, and input forward voltage, which are critical for circuit design. It is widely used in various electronic systems requiring electrical isolation, such as industrial automation and power electronics. Its robust design and reliable performance make it a popular choice for providing electrical isolation in demanding environments. It is designed to meet international safety standards.

You May Also Be Interested in

NANYA
Need more? Email Us
ECAD model for NT5TU64M16BM-37B
Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
Analog Devices Inc.
Need more? Email Us
ECAD model for OP207AY/883C
Renesas Electronics America
Nch Single Power Mosfet 500V 14A 510Mohm LDPAK(S)-(1)/To-263
Need more? Email Us
ECAD model for RJL5013DPE-00#J3
Analog Devices Inc.
Need more? Email Us
ECAD model for OP14BZ883
Quest Technology International Inc.
8C-25FT. Modular Cord -silver Satin
Need more? Email Us
ECAD model for NCO-8325
Fairchild/ON Semiconductor
Lowest to $7.0074
ECAD model for NM27C128BQ-120
Renesas Electronics America
ABU / MOSFET HV / N-Channel 500 V 19A (Ta) 35W (Ta) Through Hole TO-220FN
Need more? Email Us
ECAD model for RJL5014DPP-A0#T2
Raytheon Company
Need more? Email Us
ECAD model for R29671SC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention