EN
  • EN
  • DE

RJL5013DPE-00#J3

Part No RJL5013DPE-00#J3
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Nch Single Power Mosfet 500V 14A 510Mohm LDPAK(S)-(1)/To-263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Continuous Drain Current (ID) 14 A
Drain to Source Voltage (Vdss) 500 V
Input Capacitance 1.4 nF
Max Power Dissipation 100 W
Mount Surface Mount
Number of Pins 83
Packaging Tape & Reel (TR)
Rds On Max 510 mΩ
RoHS Compliant
Win Source Part Number 1225026-RJL5013DPE-00#J3
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJL5013DPE-00#J3 CAD Model

Description

The RJL5013DPE-00#J3 is a high-performance N-channel MOSFET from Renesas Electronics, designed for power switching applications requiring high efficiency and reliability. This MOSFET is particularly well-suited for use in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Power Supplies: Enhances efficiency and reduces heat generation in power supply circuits.
  • DC-DC Converters: Provides efficient voltage conversion in various applications.
  • Motor Control: Optimizes the performance of motor control systems.
  • Inverters: Improves the efficiency and reliability of inverter circuits.
  • Battery Charging Systems: Used in battery charging and discharging circuits.

Features

  • N-Channel MOSFET: Offers efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • High Avalanche Energy: Provides robust performance under transient conditions.
  • Surface Mount Package: Facilitates automated assembly processes.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces drive power requirements.

Benefits

  • Improved Efficiency: Minimizes power loss in switching applications.
  • Reduced Heat Dissipation: Operates cooler, enhancing reliability.
  • Compact Design: Suitable for space-constrained applications.
  • Enhanced Reliability: Offers stable performance under varying conditions.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details

The RJL5013DPE-00#J3 has a voltage rating of 500V and a continuous drain current of 13A. It comes in a TO-252 package. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. Its low gate charge ensures that it can be driven by standard logic levels, simplifying the design of driver circuits.

You May Also Be Interested in

NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
QSI
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209
Ricoh
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess