Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 3.5mA
Turn On Time 100μs (Max)
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Approvals CSA, UR
Win Source Part Number 026415-PC2SD11NTZAF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC2SD11NTZAF CAD Model

Description

Sharp Microelectronics' product with Win Source Part Number 026415-PC2SD11NTZAF is an isolator with CSA and UR approvals.

  • Mounting Style: through-hole
  • Output Type: triac
  • Forward Voltage: 1.2V
  • Voltage-Off State: 400V
  • Maximum Current-On State (It (RMS)): 100mA
  • Number of Channels: 1
  • Isolation Voltage: 5000Vrms
  • Current-Hold (Ih): 3.5mA
  • Static dV/dt (Min): 1kV/μs
  • Current-LED Trigger (Ift) (Max): 10mA
  • Turn-On Time: 100μs (Max)
  • Supply and Demand Status: limited

You May Also Be Interested in

Sharp Microelectronics
Low Profile Type Solid State Relays
Need more? Email Us
ECAD model for S208T01
Sharp Microelectronics
Zero cross type DIP 6pin Phototriac Coupler for triggering
Need more? Email Us
ECAD model for PC3SD21YTZCF
Everlight Electronics Co Ltd
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.2820
ECAD model for ELM3054(TA)-V
ON Semiconductor
6-PIN DIP RAND. PHASE TRIAC OUTP
Lowest to $1.9772
ECAD model for MOC3072SM
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3031TVM
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.6695
ECAD model for APT1212A
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3022TM
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for BRT23M-X007
Siemens
SITACO AC Switches Without Zero Voltage Switch
Need more? Email Us
ECAD model for BRT11H

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6364 $65.9100
60+ $2.1629 $129.7740
93+ $2.0956 $194.8908
128+ $2.0283 $259.6224
166+ $1.9598 $325.3268
221+ $1.7580 $388.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention