EN
  • EN
  • DE

MOC3072SM

Part No MOC3072SM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-PIN DIP RAND. PHASE TRIAC OUTP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr onsemi
Series -
Package Bulk
Product Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 800 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 540µA (Typ)
Turn On Time -
Voltage - Forward (Vf) (Typ) 1.18V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approval Agency UL
Base Product Number MOC307
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1372027-MOC3072SM
Ultra Librarian 3D Model Ultra Librarian MOC3072SM CAD Model

Description

ON Semiconductor MOC3072SM Optoisolator Triac Driver

The ON Semiconductor MOC3072SM is a robust optoisolator triac driver device, designed to facilitate the interfacing of electronic controls with power triacs to manage AC power loads. This component provides an ideal solution for controlling a wide range of AC loads including motors, solenoids, high-current thyristors, and AC power switches.

Key Features

  • Optoisolation: The MOC3072SM offers excellent isolation with a minimum of 7500V peak, ensuring safe separation between the low-voltage control circuitry and high-voltage AC power lines.
  • Driver Output: This device is designed to drive a triac with a peak current of up to 1A, making it suitable for directly driving small to medium power triacs.
  • Zero-Crossing Circuit: The integrated zero-crossing circuitry ensures reduced noise coupling within the system, leading to minimized electromagnetic interference (EMI) and providing smoother control of the load.
  • Versatility: It is suitable for a variety of applications such as solid-state relays, industrial controls, office machines, and household appliances.
  • Package: The MOC3072SM is available in a 6-pin DIP package, which is widely used and easy to integrate into various circuit designs.

Electrical Characteristics

The device operates within a specified range of input and output parameters. It requires an input forward current of typically 5mA to trigger the output, and it can handle a maximum repetitive peak off-state voltage of 400V, making it compatible with a wide range of AC power applications.

Applications

The MOC3072SM is versatile enough to be employed in a multitude of applications where AC power control is necessary. It is commonly used in:

  • AC motor control
  • Lighting control systems
  • Temperature control and thermostats
  • Industrial controls
  • Static power switches

With its strong isolation, zero-crossing detection, and ease of use, the ON Semiconductor MOC3072SM optoisolator triac driver is an excellent choice for designers seeking to create reliable and efficient AC power control systems.

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7654 $52.9620
70+ $1.4485 $101.3950
110+ $1.4033 $154.3630
150+ $1.3580 $203.7000
195+ $1.3127 $255.9765
255+ $1.1769 $300.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess