EN
  • EN
  • DE

LT6555IUF#PBF

Part No LT6555IUF#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 3
Operating Supply Voltage 4.5 V ~ 12 V
Dual Voltage Supply ±2.25 V ~ 6 V
-3db Bandwidth 650MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 781602-LT6555IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6555
Introduction Date April 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6555IUF#PBF CAD Model

Description

Product Overview: LT6555IUF#PBF

The LT6555IUF#PBF is a high-speed triple video amplifier designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product is specifically tailored for driving high-resolution video signals with excellent linearity and low noise, making it an ideal choice for advanced video systems.

Key Features

  • High-Speed Performance: With a -3dB bandwidth of 650MHz and a slew rate of 2200V/µs, the LT6555 ensures fast and precise signal amplification, critical for maintaining the integrity of high-speed video signals.
  • Flexible Power Supply: The device operates from a single 2.5V to 6V supply, providing versatility in various system designs and ensuring compatibility with a range of video sources and processing equipment.
  • Low Power Consumption: The LT6555 features a low quiescent current of 16.5mA per amplifier, making it an energy-efficient solution for portable and battery-powered applications.
  • Integrated Features: It includes an internal fixed gain of 2 to reduce external component count, internal feedback resistors that are laser trimmed for precise gain and phase matching between channels, and a disable feature that reduces current consumption to 0.3mA per amplifier for power savings.

Applications

The LT6555IUF#PBF is highly suitable for a variety of high-performance video applications, including:

  • High-Definition Television (HDTV) Receivers
  • Video Projectors
  • Set-Top Boxes
  • Video Distribution Systems
  • Medical Imaging Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT6555IUF#PBF meets stringent industry standards for performance and reliability. The device comes in a 16-lead QFN package, which is RoHS compliant and designed for optimal thermal performance and space-saving on PCBs.

Technical Specifications

  • Supply Voltage Range: 2.5V to 6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-Lead QFN

With its robust feature set and Linear Technology's reputation for high-quality, high-performance components, the LT6555IUF#PBF is an excellent choice for engineers and designers looking to enhance their video signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess