EN
  • EN
  • DE

FSUSB242UCX-Z002

Part No FSUSB242UCX-Z002
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer onsemi
Packaging Reel - TR
Applications USB
Switch Circuit DPDT
Number of Channels 2
On-State Resistance (Max) 5Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Voltage - Supply, Dual (V±) 2.7V ~ 5.5V
-3db Bandwidth 1GHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.2x1.2)
Base Product Number FSUSB242
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1321092-FSUSB242UCX-Z002
Ultra Librarian 3D Model Ultra Librarian FSUSB242UCX-Z002 CAD Model

Description

ON Semiconductor FSUSB242UCX-Z002 USB 2.0 Switch

The ON Semiconductor FSUSB242UCX-Z002 is a high-performance, bidirectional switch designed for USB 2.0 applications. This versatile switch is optimized to allow sharing of a common USB interface between multiple devices or hosts, making it an ideal solution for a range of consumer electronics, including smartphones, tablets, laptops, and desktop computers.

Constructed with the latest technology, the FSUSB242UCX-Z002 supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with various USB standards. The device features a low on-capacitance (CON) and low on-resistance (RON) which minimizes signal distortion and ensures a reliable, high-quality connection for data transfer.

One of the key advantages of the FSUSB242UCX-Z002 is its power efficiency. The switch is designed to consume minimal power, making it suitable for battery-powered devices where power conservation is crucial. Additionally, it has an extended -40°C to +85°C operating temperature range, which guarantees stable performance across different environmental conditions.

To ensure seamless integration into existing designs, the FSUSB242UCX-Z002 comes in a compact, space-saving UMLP package (2.0 x 1.8 x 0.55 mm). This small footprint allows for more freedom in PCB layout and is particularly beneficial for portable electronics where space is at a premium.

The device also incorporates ESD protection circuitry, which safeguards the USB lines from electrostatic discharges, providing extra reliability and extending the lifespan of both the switch and the connected devices. The FSUSB242UCX-Z002 requires minimal external components, which simplifies the design process and accelerates time to market for new products.

Overall, the ON Semiconductor FSUSB242UCX-Z002 is an exceptional choice for designers looking to enhance their USB connectivity options. Its performance, efficiency, and small size make it a versatile component that can meet the demands of a wide array of USB 2.0 switching applications.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4193 $58.7020
340+ $0.3441 $116.9940
520+ $0.3333 $173.3160
720+ $0.3226 $232.2720
930+ $0.3119 $290.0670
1,240+ $0.2797 $346.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess