EN
  • EN
  • DE

PC317DT

Part No PC317DT
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 268876-PC317DT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC317DT CAD Model

Description

The PC317DT is a phototriac coupler manufactured by Sharp Microelectronics. It consists of an infrared emitting diode (IRED) optically coupled to a bidirectional triac. This device is designed for applications requiring isolated switching of AC loads. Its compact size and high isolation voltage make it suitable for various industrial and consumer electronic applications.

Applications

  • Solid-state relays (SSR)
  • Industrial control systems
  • Lighting control
  • Heater control
  • AC motor control

Features

  • High isolation voltage (typically 5000Vrms)
  • Compact package
  • Zero-crossing detection for reduced EMI
  • High repetitive peak off-state voltage
  • Low trigger current

Benefits

  • Provides electrical isolation between control circuitry and AC loads, enhancing safety.
  • Reduces electromagnetic interference (EMI) due to zero-crossing detection, improving system performance.
  • Enables precise control of AC loads with minimal power consumption.
  • Offers a compact and reliable solution for solid-state relay applications.
  • Long operational lifespan compared to mechanical relays, reducing maintenance requirements.

Additional Details

The PC317DT features a high isolation voltage, typically around 5000 Vrms, which is crucial for safety in applications where high voltage AC is being controlled. The zero-crossing function minimizes the generation of EMI by switching the load only when the AC voltage is near zero. This leads to cleaner and more reliable operation. The low trigger current allows it to be easily driven by digital logic circuits. It is typically available in a DIP (Dual In-line Package) for easy integration into circuit boards. The device is designed to meet various safety standards, ensuring compliance with regulatory requirements in different regions. The PC317DT's robust design and stable performance make it a popular choice for a wide range of applications requiring isolated AC load switching.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Sanken
Lowest to $1.7533
NEC-TOKIN
Lowest to $0.3269
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Lowest to $3.2617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess