Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084038-PC357T
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC357T CAD Model

Description

The PC357T is a general-purpose, single-channel transistor output photocoupler manufactured by Sharp Microelectronics. It is designed to provide electrical isolation between input and output circuits, often used in applications such as industrial control systems, telecommunications equipment, and power supplies. This photocoupler consists of an infrared emitting diode (IRED) on the input side and a phototransistor on the output side. When the IRED is forward-biased and conducts current, it emits infrared light, which in turn activates the phototransistor, allowing current to flow in the output circuit. This process ensures electrical isolation while facilitating signal transfer.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates input and output signals in industrial automation systems.
  • Inverter Circuits: Provides isolation between control and power stages in inverter designs.
  • Microprocessor Input/Output Interfaces: Protects sensitive microprocessor inputs from external voltage spikes.
  • Power Supplies: Used for feedback and control signal isolation in power supply circuits.
  • General Purpose Isolation: Provides electrical isolation in various electronic circuits.

Features:

  • High Isolation Voltage: Provides a robust level of electrical isolation between input and output.
  • Compact Package: Designed for space-saving applications in densely populated circuit boards.
  • Transistor Output: Offers a simple and reliable switching output.
  • Current Transfer Ratio (CTR): Specified CTR ensures predictable output performance based on input current.
  • Low Input Current: Requires minimal input current for activation.

Benefits:

  • Electrical Isolation: Protects sensitive control circuits from high voltages and transients.
  • Noise Reduction: Minimizes the impact of electrical noise on signal integrity.
  • Reliable Switching: Delivers consistent and dependable switching performance.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Simplified Circuit Design: Facilitates easier integration of isolation into existing designs.

The PC357T features a high isolation voltage, typically in the kilovolt range, which prevents high-voltage transients and surges from affecting the low-voltage control circuitry. The current transfer ratio (CTR) is an important parameter indicating the relationship between input and output current. The small footprint enables its use in compact electronic devices. The transistor output is compatible with a wide range of digital logic levels, making it versatile for numerous applications. The operating temperature range ensures reliable performance in various environments. This photocoupler is suitable for applications where safety and reliability are critical requirements.

You May Also Be Interested in

Ohmite
Need more? Email Us
ECAD model for RWS05 R05 J B
Rohm Semiconductor
REFERENCE BOARD FOR ML22660, ON / ML22660 Audio Processing Audio Evaluation Board
Need more? Email Us
ECAD model for RB-S22660TB32
Taiyo Yuden
Need more? Email Us
ECAD model for RE UCN053 CH080D--2
Hubbell Wiring Device-Kellems
Hubbell Wp Hood, 1G Horz, Multi Opng, Gy
Need more? Email Us
ECAD model for RW57400
Taiyo Yuden
Need more? Email Us
ECAD model for RE UCN053 SL510J--2
Vishay
Res Thin Film 1010 191Ohm 0.1% 1/2W ±25ppm/°C Molded T/R
Need more? Email Us
ECAD model for PTN1010E1910BBT1
Taiyo Yuden
Need more? Email Us
ECAD model for RE UCN033 SL020C
Coilcraft
Wideband RF transformer, SMT, RoHS
Need more? Email Us
ECAD model for PWB2010-1LB
NXP / Nexperia
PN7150 HVQFN REEL / RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, Mifare, NFC I²C, UART 2.3V ~ 5.5V 40-VFQFN Exposed Pad
Lowest to $18.1047
ECAD model for PN7150B0HN/C11006Y

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.1100 $64.9000
1,430+ $0.0906 $129.5580
2,210+ $0.0879 $194.2590
3,035+ $0.0853 $258.8855
3,970+ $0.0815 $323.5550
5,265+ $0.0737 $388.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,124 pieces
MOQ: 590 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention