The NXP PN7150B0HN/C11006Y is a high-performance full NFC controller with integrated firmware, designed to enable seamless NFC connectivity in various electronic devices. This advanced controller is particularly suitable for applications in consumer electronics, mobile devices, home automation, and the Internet of Things (IoT). With its plug-and-play capabilities, the PN7150 is the ideal choice for those looking to implement NFC solutions with minimal development time and effort.
Key Features
- High Performance: The PN7150B0HN/C11006Y delivers high-speed communication and excellent RF performance, ensuring reliable NFC interactions even in challenging environments.
- Integrated Firmware: Comes with integrated firmware that supports the NFC Forum-compliant protocol stack, simplifying the integration process and reducing time to market.
- Easy Integration: The controller's small form factor and low power consumption make it easy to integrate into a wide range of devices without compromising on space or battery life.
- Compatibility: It supports various NFC technologies, including NFC-A, NFC-B, NFC-F, and NFC-V, as well as ISO/IEC 14443A/B and FeliCa protocols, ensuring compatibility with a multitude of NFC applications and devices.
- Versatile Use Cases: Ideal for a range of applications such as contactless payments, smart advertising, device pairing, and access control.
Technical Specifications
- Operating Voltage: 2.7V to 5.5V
- Operating Temperature: -40°C to +85°C
- Host Interface: I2C
- Package: HVQFN
The PN7150B0HN/C11006Y is designed to be highly user-friendly, featuring an easy-to-use software programming interface and a comprehensive NFC development ecosystem. The product package also includes design resources and reference documentation to further assist developers in creating innovative NFC-enabled solutions. By leveraging the PN7150's capabilities, manufacturers can provide their customers with an enhanced user experience through quick and secure NFC interactions.