Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344727-PC3H2BJ0000F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC3H2BJ0000F CAD Model

Description

The PC3H2BJ0000F is a low input current, high-performance photocoupler manufactured by Sharp Microelectronics. It is designed for applications requiring electrical isolation between input and output circuits, particularly where low input current drive is a critical requirement. This device features a high isolation voltage and efficient current transfer ratio, making it suitable for various industrial and consumer electronics applications.

Applications

  • Microcontroller Interfaces: Enables isolated interfaces for microcontrollers with limited drive capability.
  • Programmable Logic Controllers (PLCs): Provides isolated input/output channels in PLC systems.
  • Power Supplies: Used in feedback control loops in power supplies, especially where low input current is needed.
  • Factory Automation Equipment: Provides safe communication between different parts of a system.
  • General Purpose Isolation: Used in various applications requiring galvanic isolation.

Features

  • Low Input Current: Requires a minimal input current for activation, compatible with low-power circuits.
  • High Isolation Voltage: Provides excellent electrical isolation between input and output.
  • Compact Package: Allows for high-density mounting on PCBs.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer from input to output.
  • RoHS Compliant: Meets environmental regulations by restricting hazardous substances.

Benefits

  • Energy Efficiency: Low input current reduces power consumption in the driving circuit.
  • Enhanced Safety: Protects sensitive control circuits from high voltage transients.
  • Improved System Reliability: Reduces the risk of electrical interference and damage.
  • Simplified Circuit Design: Easier integration into existing low-power circuits.
  • Space Saving: The compact package allows for high-density mounting.

Additional Details

The PC3H2BJ0000F features a gallium arsenide infrared emitting diode (IRED) as its input, optically coupled to a silicon phototransistor as its output. The low input current requirement makes it ideal for interfacing with microcontrollers and other low-power digital circuits. The device is housed in a small outline package (SOP), which facilitates surface mounting and efficient use of board space. The high isolation voltage ensures protection against transient voltages and noise, contributing to the overall stability of the system. It is designed to meet stringent safety standards and is suitable for use in applications where safety and low power consumption are essential.

This photocoupler is widely used in industrial control systems, power supplies, and other applications where electrical isolation and low input current drive are critical design considerations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 4CH TRANS 16-SO
Lowest to $1.2504
ECAD model for TLP293-4(LGB,E
Broadcom Limited
Wide Operating Temperature Automotive R2CouplerTM 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor | OPTOISOLATOR 4KV TRANSISTOR 5-SO
Lowest to $2.1957
ECAD model for ACPL-M49T-000E
Renesas Electronics America
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.3744
ECAD model for PS2561DL1-1Y-A
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
Broadcom Limited
OPTOISO 5KV DARL 8-SO STRETCHED / Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched
Lowest to $9.2956
ECAD model for ACPL-K376-500E
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8DIP
Need more? Email Us
ECAD model for VO1263AB
ON Semiconductor
4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4SMD
Need more? Email Us
ECAD model for H11A817S
ON Semiconductor
Industry Standard Single Channel 6 Pin DIP Optocoupler | TRANSISTOR OPTOISOLATOR
Need more? Email Us
ECAD model for MCT270
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2741CV

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention