Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 50% at 5mA
Current Transfer Ratio (Maximum) 600% at 5mA
Rise / Fall Time 2.4μs, 2.4μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 200mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178139-H11A817S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11A817S CAD Model

Description

Product Overview: ON Semiconductor H11A817S Optocoupler

The ON Semiconductor H11A817S is a high-performance optocoupler that provides an efficient solution for electrical signal isolation. This device is designed for applications requiring high voltage insulation, fast switching, and low power consumption. It is commonly used in a variety of industrial, commercial, and consumer products where signal integrity and isolation are of paramount importance.

Key Features

  • High Isolation Voltage: The H11A817S offers an isolation voltage of 5000V RMS, which is suitable for safeguarding sensitive electronics against high voltage transients.
  • Current Transfer Ratio (CTR): It features a Current Transfer Ratio range from 50% to 600%, ensuring reliable signal transmission even in the presence of electrical noise.
  • Switching Performance: With a fast switching response time, this optocoupler is ideal for applications that require quick signal transmission.
  • Input-Output Isolation: The device provides excellent input-output isolation, which helps in preventing ground loops and common mode noise.
  • Package Options: Available in a standard 4-pin DIP package, the H11A817S is easy to integrate into a wide range of PCB designs.

Applications

The ON Semiconductor H11A817S is versatile and can be used in applications such as:

  • Microprocessor system interfaces
  • Signal transmission between circuits of different potentials and impedances
  • Power supply regulation and monitoring
  • Industrial controls
  • AC/DC input modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the H11A817S optocoupler is no exception. It is manufactured under stringent quality control standards, ensuring reliable performance and longevity in demanding environments. Whether used in safety-critical industrial applications or in consumer electronics, the H11A817S provides the assurance of a well-designed, reliable component.

Environmental Compliance

The H11A817S is compliant with RoHS directives, which means it is manufactured with a focus on environmental safety, reducing hazardous substances in electronic components. This commitment to environmental responsibility makes it a suitable choice for eco-conscious businesses and consumers alike.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP531(BL-TP1
Pulse A Technitrol Company
Need more? Email Us
ECAD model for T1007T
Toshiba Semiconductor and Storage
Lowest to $0.3428
ECAD model for TLP293(GRL-TPL,E(T
Toshiba Semiconductor and Storage
Lowest to $1.5272
ECAD model for TLP732(D4-GB,F
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP385(D4GR-TR
Toshiba Semiconductor and Storage
Lowest to $0.2264
ECAD model for TLP781(BL-TP6
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANSISTOR / Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Need more? Email Us
ECAD model for PC357N8J000F
NEC
Need more? Email Us
ECAD model for PS2761-1-V-F3
Vishay
OPTOISOLATOR 5KV TRANS 4-LSOP / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Lowest to $0.2455
ECAD model for VOL617A-2X001T

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention